EN
  • EN
  • DE

TMS-SCE-5K-1/8-2.0-9-CS9035

Part No TMS-SCE-5K-1/8-2.0-9-CS9035
Manufacturer TE Connectivity
Catalog Markers
Description Cable Accessories Marker Sleeve Polyolefin White Reel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1143934-TMS-SCE-5K-1/8-2.0-9-CS9035
Categories Markers
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS-SCE-5K-1/8-2.0-9-CS9035 CAD Model

Description

The TMS-SCE-5K-1/8-2.0-9-CS9035 is a thin-walled, heat-shrinkable identification sleeve manufactured by TE Connectivity. It's designed for marking and insulating wires and cables in harsh environments. The sleeve is made from a durable, flame-retardant material that provides excellent resistance to fluids, solvents, and abrasion.

Applications

  • Wire and Cable Identification: Marking wires and cables for easy identification.
  • Insulation: Providing electrical insulation and protection.
  • Strain Relief: Reducing stress on connections.
  • Harnessing: Bundling and protecting wires and cables.
  • Aerospace: Identifying and protecting wires in aircraft.
  • Automotive: Marking wires and cables in vehicles.
  • Industrial: Identifying and insulating wires in industrial equipment.

Features

  • Heat Shrinkable: Shrinks to fit snugly around wires and cables.
  • Thin Wall: Minimizes bulk and weight.
  • Flame Retardant: Self-extinguishing material.
  • Fluid Resistant: Resistant to fuels, lubricants, and solvents.
  • Abrasion Resistant: Protects against wear and tear.
  • Permanent Marking: Markings are durable and resistant to fading.
  • Operating Temperature Range: -55°C to +135°C

Benefits

  • Easy Identification: Simplifies wire and cable management.
  • Durable Protection: Extends the life of wires and cables.
  • Safety: Provides electrical insulation and flame retardancy.
  • Reliable Performance: Withstands harsh environments.
  • Cost-Effective: Reduces maintenance and replacement costs.

Technical Specifications

  • Material: Polyolefin
  • Shrink Ratio: 2:1
  • Wall Thickness: Thin Wall
  • Operating Temperature: -55°C to +135°C
  • Sleeve Diameter Before Shrink: 1/8 inch
  • Sleeve Diameter After Shrink: 1/16 inch
  • Length: 2.0 inches

You May Also Be Interested in

TE Connectivity
Wire Labels & Markers STD12Y-C
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD06Y-SLA
Need more? Email Us
TE Connectivity
Wire Labels & Markers SNAP ON .1
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD12Y-N
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD12Y-2
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD02Y-V
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD05W-A
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD05Y-3
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD03Y-B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess