EN
  • EN
  • DE

TC75S57FE

Part No TC75S57FE
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Description General-Purpose Linear ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839739-TC75S57FE
Ultra Librarian 3D Model Ultra Librarian TC75S57FE CAD Model

Description

The TC75S57FE is a single low voltage operational amplifier manufactured by Toshiba Semiconductor and Storage. This op-amp is designed for a wide range of applications requiring precision amplification and signal conditioning, especially in battery-powered devices and low-voltage systems.

Applications

  • Portable Audio Devices: Headphone amplifiers, preamplifiers, and active filters.
  • Sensor Signal Conditioning: Amplifying signals from various sensors such as temperature, pressure, and light sensors.
  • Battery-Powered Instruments: Multimeters, oscilloscopes, and other handheld testing equipment.
  • Active Filters: Implementing low-pass, high-pass, and band-pass filters in audio and instrumentation circuits.
  • Voltage Followers: Buffering signals and providing impedance matching.

Features

  • Low Voltage Operation: Operates from a single supply voltage as low as 1.8V.
  • Low Input Bias Current: Minimizes errors due to input impedance.
  • High Open-Loop Gain: Provides excellent signal amplification.
  • Rail-to-Rail Output Swing: Maximizes the dynamic range of the output signal.
  • Small Package: Available in space-saving packages suitable for portable devices.

Benefits

  • Extended Battery Life: Low voltage and low power consumption contribute to longer battery life in portable devices.
  • Improved Signal Accuracy: High open-loop gain and low input bias current ensure accurate signal amplification.
  • Versatile Application: Suitable for a wide range of signal conditioning and amplification tasks.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Simplified Power Supply Requirements: Single supply operation simplifies power supply design.

Additional Details

The TC75S57FE features a low input offset voltage, typically in the millivolt range, which helps to minimize errors in precision applications. Its rail-to-rail output swing allows the output voltage to swing close to the supply rails, maximizing the available signal range. It is commonly used in applications where low power consumption and small size are critical requirements. The device is available in various surface-mount packages.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9988 $59.9856
29+ $4.1014 $118.9406
44+ $3.9732 $174.8208
61+ $3.8450 $234.5450
78+ $3.7168 $289.9104
104+ $3.3322 $346.5488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess