EN
  • EN
  • DE

TSD21EEGRA04

Part No TSD21EEGRA04
Manufacturer TE Connectivity
Catalog Slide Switches
Description SWITCH SLIDE SPDTX2 0.4VA 20V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPDT x 2
Contact Timing Non-Shorting (BBM)
Switch Function On-Off-On
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 20 V
Voltage Rating - DC 20 V
Actuator Type Standard
Actuator Length 2.79mm
Contact Material Copper
Contact Finish Gold
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Features Epoxy Sealed Terminals
Temperature Range - Operating -20°C ~ 80°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1560012-TSD21EEGRA04
Ultra Librarian 3D Model Ultra Librarian TSD21EEGRA04 CAD Model

Description

N

You May Also Be Interested in

NKK Switches
SWITCH SLIDE SPDT 0.4VA 28V
Need more? Email Us
E-SWITCH
SWITCH SLIDE DPDT 0.4VA 20V
Need more? Email Us
NKK Switches
MINIATURE SLIDE
Need more? Email Us
Grayhill Inc.
SWITCH SLIDE SPDT 5A 125V
Need more? Email Us
E-SWITCH
SWITCH SLIDE SPDT 0.4VA 20V
Need more? Email Us
C&K Components
SWITCH SLIDE SPDT 6A 120V
Need more? Email Us
C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Lowest to $18.0731
CW Industries
SWITCH SLIDE DP3T 3A 125V
Need more? Email Us
Apem Inc.
SWITCH SLIDE SPDT 3A 30V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess