EN
  • EN
  • DE

TVB280-050-02

Part No TVB280-050-02
Manufacturer TE Connectivity
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Win Source Part Number 383456-TVB280-050-02
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TVB280-050-02 CAD Model

Description

The TVB280-050-02 is a Transient Voltage Suppressor (TVS) diode manufactured by TE Connectivity. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), lightning, and inductive load switching.

Applications

  • Data Lines: Protecting sensitive data communication interfaces such as USB, Ethernet, and RS-485.
  • Control Lines: Safeguarding control circuits in industrial equipment and automation systems.
  • Power Supplies: Providing overvoltage protection for sensitive power supply components.
  • Medical Equipment: Ensuring reliable operation of critical medical devices by protecting against voltage transients.
  • Consumer Electronics: Protecting sensitive circuits in smartphones, tablets, and other portable devices.

Features

  • Bi-directional Protection: Provides protection against both positive and negative transient voltages.
  • Low Clamping Voltage: Effectively limits the voltage to a safe level, preventing damage to protected components.
  • Fast Response Time: Reacts quickly to transient events, ensuring rapid protection.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Compact Package: Available in a small surface-mount package, saving board space.

Benefits

  • Improved System Reliability: Protects sensitive components from damage, extending the lifespan of electronic devices.
  • Reduced Maintenance Costs: Prevents failures caused by voltage transients, minimizing the need for repairs and replacements.
  • Enhanced Product Safety: Protects users from potential hazards associated with voltage surges.
  • Compliance with Industry Standards: Meets industry standards for surge protection, ensuring regulatory compliance.
  • Optimized Performance: Low capacitance ensures minimal impact on signal integrity in high-speed applications.

Additional Details

The TVB280-050-02 features a standoff voltage of 5V. The peak pulse power is dependent on pulse width and waveform. The specific clamping voltage will vary based on the surge current. This TVS diode is available in a small SOT-23 package. The operating temperature range is typically -55°C to +125°C. The TVB280-050-02 is suitable for applications requiring high-speed data protection and minimal board space.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Fuji Electric
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Vishay
Need more? Email Us
Toshiba Semiconductor and Storage
YCbCr/YPbPr Signal and Sync Processor for Digital TV, Progressive Scan TV and Double Scan TV
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess