EN
  • EN
  • DE

TXR41AB00-2008AI

Part No TXR41AB00-2008AI
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN BACKSHELL ADPT SZ20 21 OLIV  /  Olive Drab Connector Backshell, Heat Shrink Adapter 1 3/16-18 UNEF 20, 21
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Raychem Cable Protection
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 1.468" (37.29mm)
Shell Size - Insert 20, 21
Thread Size 1 3/16-18 UNEF
Cable Exit 180°
Material Aluminum Alloy
Plating Cadmium
Shielding Shielded
Color Olive Drab
Features Tinel Lock
Includes 4 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 1 Tinel Ring
For Use With/Related Products MIL-DTL-38999 Series I, II
Base Product Number TXR41AB00
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names 234151-000
Standard Package 1
Win Source Part Number 993469-TXR41AB00-2008AI
Ultra Librarian 3D Model Ultra Librarian TXR41AB00-2008AI CAD Model

Description

This TE Connectivity Raychem Cable Protection backshell is a heat shrink adapter with a Tinel lock feature.

  • Manufacturer: TE Connectivity Raychem Cable Protection
  • Feature: Tinel lock
  • Used with: MIL-DTL-38999 Series I, II
  • Shell Size-Insert: 20, 21
  • Thread Size: 1 3/16-18 UNEF
  • Cable Exit: 180°
  • Shielded: Yes
  • Diameter: 1.468" (37.29mm)
  • Color: Olive drab
  • Material: Aluminum alloy
  • Plating: Cadmium
  • RoHS: Non-compliant
  • REACH: Affected

You May Also Be Interested in

Bulgin
CONN PLUG FMALE 5P WIRE LEAD / 5 Position Circular Connector Plug, Female Sockets Wire Leads
Lowest to $50.5266
Amphenol
62GB16F1402SN Amphenol LTD Circular MIL Spec Connector 62GB datasheet, inventory, & pricing.
Need more? Email Us
Amphenol
Conn MIL-C-26500 Circular PIN 8 POS Crimp ST Cable Mount 8 Terminal 1 Port
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 23P SILV SLDR CUP / 23 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Amphenol Aerospace Operations
JT 6C 6#22D SKT PLUG
Need more? Email Us
Amphenol
Conn Subminiature Cylindrical PIN 79 POS Crimp ST Cable Mount 79 Terminal 1 Port
Need more? Email Us
CUI Inc.
CONN RCPT FMALE MINI DIN 7P SLDR / 7 Position Circular Connector Receptacle, Female Sockets Solder
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 11P GOLD SLD CUP / 11 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
ITT Cannon, LLC
CONN PLUG MALE 1POS SILVER CRIMP / 1 Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess