EN
  • EN
  • DE

TSA874CWRP

Part No TSA874CWRP
Manufacturer Taiwan Semiconductor
Catalog Transistors (BJT) - Single
Description PNP Silicon Planar High Voltage Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274596-TSA874CWRP
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSA874CWRP CAD Model

Description

The TSA874CWRP is a remote control receiver module manufactured by Taiwan Semiconductor. It is designed to receive infrared (IR) signals from remote controls, decode them, and output the corresponding digital signal. This module is commonly used in consumer electronics and other applications where remote control functionality is required.

Applications:

  • Televisions: Used in televisions for remote control functionality.
  • DVD Players: Employed in DVD players to receive and decode IR signals from remote controls.
  • Set-Top Boxes: Integrated into set-top boxes for channel selection and other remote-controlled functions.
  • Audio Systems: Used in audio receivers and amplifiers for volume control and source selection.
  • Home Automation Systems: Incorporated into home automation systems for controlling lights, appliances, and other devices.

Features:

  • High Sensitivity: Detects weak IR signals, ensuring reliable operation even at a distance.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Compact Size: Small form factor allows for easy integration into various electronic devices.
  • Stable Performance: Reliable operation over a wide range of environmental conditions.
  • Built-in Filter: Internal filter suppresses unwanted noise and interference.

Benefits:

  • Reliable Remote Control: Ensures consistent and reliable remote control functionality.
  • Extended Battery Life: Low power consumption helps to prolong battery life in remote controls and other portable devices.
  • Easy Integration: Simple interface allows for easy integration into existing electronic designs.
  • Improved Noise Immunity: Built-in filter reduces the impact of noise and interference on performance.

Additional Details:

The TSA874CWRP operates on a standard supply voltage, typically 5V. The output signal is usually a digital signal that can be directly connected to a microcontroller or other digital processing circuit. The module is designed to be sensitive to a specific carrier frequency, typically 38kHz. Refer to the datasheet for the exact carrier frequency and other relevant specifications. Always refer to the manufacturer's datasheet for detailed information on electrical characteristics, pin assignments, and application notes.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess