EN
  • EN
  • DE

TYC0402C273ZET

Part No TYC0402C273ZET
Manufacturer TE Connectivity
Catalog OEM Parts (T - Z)
Description Mlcc 0402 X5R 27N +80%/-20% 16V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 957832-TYC0402C273ZET
Categories OEM Parts(T-Z)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TYC0402C273ZET CAD Model

Description

The TYC0402C273ZET is a multilayer ceramic chip capacitor manufactured by TE Connectivity. This capacitor is designed for various electronic applications, including filtering, decoupling, and bypass circuits. It provides stable capacitance and low equivalent series resistance (ESR), making it suitable for high-frequency applications. Its compact size allows for dense board population.

Applications:

  • Filtering circuits
  • Decoupling circuits
  • Bypass circuits
  • High-frequency circuits
  • Portable electronic devices

Features:

  • Multilayer ceramic construction
  • Stable capacitance
  • Low ESR (Equivalent Series Resistance)
  • Compact 0402 size (0.4 x 0.2 mm)
  • Surface mount device (SMD)

Benefits:

  • Effective filtering and decoupling due to its stable capacitance and low ESR.
  • Minimal signal loss in high-frequency applications.
  • Small size allows for high-density circuit designs.
  • Easy to mount using surface mount technology.
  • High reliability due to TE Connectivity's manufacturing standards.

Technical Specifications:

The TYC0402C273ZET features a capacitance value of 0.027μF (27nF) with a tolerance of ±20%. It has a voltage rating of typically 16V. It has excellent temperature stability, ensuring reliable performance over a wide temperature range. It is RoHS compliant, ensuring it meets environmental safety standards. The capacitor is designed to withstand reflow soldering processes, which simplifies the assembly process.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess