EN
  • EN
  • DE

U30-10-5PN-3010

Part No U30-10-5PN-3010
Manufacturer TE Connectivity
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102388-U30-10-5PN-3010
Categories OEM Parts(T-Z)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian U30-10-5PN-3010 CAD Model

Description

The U30-10-5PN-3010 is a rectangular connector manufactured by TE Connectivity. It is part of the U30 series, known for its robust design and reliability in various industrial applications. This connector is specifically a receptacle designed for panel mounting, featuring pin contacts for secure and efficient electrical connections.

Applications:

  • Industrial Automation: Used in control panels, machinery, and robotic systems to provide reliable power and signal connections.
  • Transportation: Employed in transportation equipment, including trains and buses, for connecting various electronic components.
  • Medical Equipment: Integrated into medical devices and diagnostic equipment where secure and dependable connections are critical.
  • Aerospace: Utilized in aerospace applications for connecting avionics systems and other critical electronic components.
  • Marine: Suitable for marine environments, connecting electrical systems and devices in boats and ships.

Features:

  • Rectangular Shape: Provides a compact and efficient solution for high-density connections.
  • Pin Contacts: Ensures secure and reliable electrical connections, minimizing the risk of signal loss or power interruption.
  • Panel Mount: Designed for easy installation on panels, offering a secure and stable mounting solution.
  • Durable Construction: Made with high-quality materials to withstand harsh environments, including vibration, temperature extremes, and humidity.
  • Polarization: Incorporates polarization features to prevent mismating and ensure correct connections.

Benefits:

  • Reliable Connections: Guarantees secure and stable electrical connections, reducing downtime and maintenance costs.
  • Easy Installation: Panel mount design simplifies installation, saving time and effort during assembly.
  • Versatile Application: Suitable for a wide range of applications across various industries, offering a flexible connectivity solution.
  • Durable Performance: Withstands harsh environments, ensuring long-term reliability and performance.
  • Enhanced Safety: Polarization features prevent mismating, enhancing safety and preventing damage to equipment.

Additional Details:

The U30-10-5PN-3010 connector features a housing made from durable materials that provide excellent resistance to environmental factors. The pin contacts are typically gold-plated to ensure optimal conductivity and corrosion resistance. It supports a wide range of wire gauges and is designed to meet stringent industry standards for electrical performance and safety. The operating temperature range and voltage rating are designed to meet demanding application requirements.

TE Connectivity's U30 series connectors are engineered for high performance and reliability, making them a preferred choice for applications requiring dependable electrical connections. The U30-10-5PN-3010 specifically offers a robust and easy-to-install solution for panel mounting, ensuring secure connections in various industrial and commercial settings.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess