EN
  • EN
  • DE
  • IT

V23079E2218B401

Part No V23079E2218B401
Manufacturer TE Connectivity
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1182572-V23079E2218B401
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian V23079E2218B401 CAD Model

Description

The V23079E2218B401 is a PCB (printed circuit board) relay manufactured by TE Connectivity. This relay is designed for a wide range of applications requiring reliable switching performance and compact size. It's a miniature relay known for its robust construction and long lifespan.

Applications

  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunications Equipment
  • Home Appliances
  • Power Supplies

Features

  • Contact Configuration: SPDT (Single Pole Double Throw)
  • Coil Voltage: Typically 12VDC or 24VDC (check datasheet for specific voltage)
  • Contact Rating: Up to 8A at 250VAC
  • Mounting Type: Through-hole PCB mounting
  • Sealed Construction: Flux-proof or washable versions available
  • Compact Size: Miniature design for high-density PCB layouts
  • Operating Temperature Range: -40°C to +85°C

Benefits

  • Reliable Switching: Provides consistent and dependable switching performance.
  • Long Lifespan: Designed for extended operational life, reducing maintenance costs.
  • Versatile Applications: Suitable for a broad range of industrial and commercial applications.
  • Compact Design: Enables high-density board layouts, saving space.
  • Easy Integration: Simple through-hole mounting for quick and easy PCB assembly.
  • Environmental Protection: Sealed construction protects against contaminants and moisture.

Additional Details

The V23079E2218B401 relay features a robust construction with high-quality materials, ensuring reliable performance in demanding environments. Its SPDT contact configuration allows for versatile switching options. The relay's compact size makes it ideal for applications where space is limited. It is designed to meet industry standards for safety and performance. The flux-proof or washable options offer added protection against contamination during manufacturing and operation. This relay is widely used in applications requiring dependable switching in industrial control, automotive, and telecommunications systems. Check the specific datasheet for detailed electrical characteristics, coil voltage options, and safety certifications.

You May Also Be Interested in

Xilinx Inc.
FPGA Virtex-7 HT 580480 Cells 28nm Technology 1V 1155-Pin FC-BGA Tray
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
NEC
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Anaren
INDUCTOR DELAY LINE 11.25NS SMD / 11.25 ns ±0.20nS Inductor Delay Line 100 mA 50 Ohms Nonstandard, 5 Lead
Need more? Email Us
Winbond Electronics
Need more? Email Us
Fairchild/ON Semiconductor
IC Opamp LM747N/UA747DMQB Fairchild N
Need more? Email Us
Inphi Corporation
15Gbps Ethernet Transceiver
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess