EN
  • EN
  • DE

WCSM-56/16-100-S(B100)

Part No WCSM-56/16-100-S(B100)
Manufacturer TE Connectivity
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032502-WCSM-56/16-100-S(B100)
Categories OEM Parts(T-Z)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WCSM-56/16-100-S(B100) CAD Model

Description

The WCSM-56/16-100-S(B100) is a wire and cable management product manufactured by TE Connectivity. Given the "WCSM" prefix, it is likely a component within their wire and cable sleeve and marker systems. The product is likely designed to protect and organize wires and cables in various applications. The S(B100) part indicates that it likely comes in a bag quantity of 100.

Applications

  • Automotive wiring harnesses: Protecting and organizing wires in vehicles.
  • Industrial equipment: Managing cables in control panels, machinery, and robotics.
  • Aerospace: Securing and protecting wires in aircraft and spacecraft.
  • Telecommunications: Organizing cables in networking equipment and data centers.
  • Consumer electronics: Managing internal wiring in appliances and electronic devices.

Features

  • Durable material: Made from high-quality materials (likely plastic or a polymer) resistant to abrasion, chemicals, and extreme temperatures.
  • Flexible design: Allows for easy installation and adaptability to different cable sizes and configurations.
  • Secure fastening: Provides a firm grip on wires and cables to prevent slippage or damage.
  • Flame retardant: Meeting industry safety standards for fire resistance.
  • Variety of sizes: Available in different diameters and lengths to accommodate various cable bundles.

Benefits

  • Improved cable protection: Prevents damage from abrasion, chemicals, and environmental factors.
  • Enhanced organization: Keeps wires and cables neat and tidy, simplifying maintenance and troubleshooting.
  • Increased safety: Reduces the risk of electrical hazards and fire.
  • Longer cable lifespan: Extends the life of wires and cables by protecting them from wear and tear.
  • Easy installation: Saves time and effort during assembly and maintenance.

For detailed specifications of the WCSM-56/16-100-S(B100), including the exact material composition, operating temperature range, flammability rating, and dimensions, refer to the TE Connectivity product datasheet. This will ensure correct usage for the intended application.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess