EN
  • EN
  • DE

X2-1.0-0-SP-SM

Part No X2-1.0-0-SP-SM
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Mfr TE Connectivity Raychem Cable Protection
Series SWFR X2
Package Spool
Type Tubing, Flexible
Shrinkage Ratio 2 to 1
Length 656.2' (200.0m)
Inner Diameter - Supplied 0.059" (1.50mm)
Inner Diameter - Recovered 0.020" (0.51mm)
Recovered Wall Thickness 0.017" (0.43mm)
Material Polyolefin (PO), Irradiated, Halogen Free
Features Abrasion Resistant, Flame Retardant
Color Black
Temperature Range - Operating -30°C ~ 125°C
Shrink Temperature 70°C
Storage/Refrigeration Temperature 65°F ~ 95°F (18°C ~ 35°C)
Shelf Life 144 Months
Base Product Number X2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1315472-X2-1.0-0-SP-SM
Ultra Librarian 3D Model Ultra Librarian X2-1.0-0-SP-SM CAD Model

Description

The SWFR X2 series heat shrink tubing is a flexible tubing made of polyolefin (PO), irradiated, and halogen-free material.

  • Material: Polyolefin (PO), Irradiated, Halogen-Free
  • Feature: Abrasion Resistant and Flame Retardant
  • Shrinkage Ratio: 2 to 1
  • Color: Black
  • Package: Spool
  • Length: 656.2' (200.0m)
  • Inner Diameter (Supplied): 0.059" (1.50mm)
  • Inner Diameter (Recovered): 0.020" (0.51mm)
  • Recovered Wall Thickness: 0.017" (0.43mm)
  • Shrink Temperature: 70°C
  • Temperature Range: -30°C to 125°C
  • Suitable for: Cables, wires, and management applications, such as insulation, strain relief, and protection against mechanical damage

You May Also Be Interested in

TE Connectivity
HEATSHRINK TWIN WALL 3/16" BK / Heat Shrink Tubing ST Black Thin Spool
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ63 BLACK / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
HEAT SHRINK 1/8" BLACK / Heat Shrink Tubing ST Polyolefin Black Thin
Lowest to $6.3329
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 53
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Cross Linked Polyolefin Black Heavy Piece
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Lowest to $10.6497
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess