EN
  • EN
  • DE

ESD5V0B15-923

Part No ESD5V0B15-923
Manufacturer Tech Public
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057902-ESD5V0B15-923
Categories OEM Parts(C-E)
Manufacturer Tech Public
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ESD5V0B15-923 CAD Model

Description

The ESD5V0B15-923 is an Electrostatic Discharge (ESD) protection device manufactured by Tech Public. This component is designed to safeguard sensitive electronic circuits from damage caused by ESD events. It provides a robust and reliable solution to enhance the overall durability and longevity of electronic products.

Applications

  • Mobile phones: Protecting I/O ports and other sensitive components from ESD strikes during handling and use.
  • Tablets: Shielding internal circuitry from electrostatic discharge, preventing performance degradation and hardware failures.
  • Wearable devices: Safeguarding smartwatches, fitness trackers, and other wearables against ESD damage in compact designs.
  • Consumer electronics: Protecting TVs, set-top boxes, and other devices from ESD during manufacturing, handling, and use.
  • Industrial equipment: Ensuring the reliability of control systems, sensors, and communication interfaces in harsh environments.

Features

  • Low Clamping Voltage: Quickly clamps ESD strikes to a safe voltage level, protecting downstream components.
  • Low Capacitance: Minimizes signal distortion, making it suitable for high-speed data lines.
  • Fast Response Time: Responds rapidly to ESD events, ensuring effective protection.
  • Small Package Size: Compact form factor allows for easy integration into densely populated circuit boards.
  • Compliant with Industry Standards: Meets or exceeds industry standards for ESD protection, ensuring reliability and performance.

Benefits

  • Enhanced Product Reliability: Protects sensitive electronic circuits from ESD damage, extending product lifespan.
  • Reduced Warranty Costs: Minimizes failures due to ESD, lowering warranty claims and service costs.
  • Improved System Performance: Preserves signal integrity and reduces noise, enhancing overall system performance.
  • Simplified Design: Easy to integrate into existing designs without significant modifications.
  • Cost-Effective Protection: Provides a cost-effective solution for ESD protection, balancing performance and affordability.

Technical Specifications

Key technical specifications for the ESD5V0B15-923 generally include:

  • Breakdown Voltage: 5V (typical).
  • Clamping Voltage: (Specific value depends on the ESD pulse current; refer to the datasheet)
  • Capacitance: Very low capacitance (e.g.,
  • ESD Withstand Voltage: Compliant with IEC 61000-4-2 standard, typically ±15kV (air discharge) and ±8kV (contact discharge).
  • Operating Temperature Range: -40°C to +85°C (or similar industrial range).
  • Package Type: Typically in a small SOT-23 or similar surface-mount package.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3,270+ $0.0153 $50.0310
7,940+ $0.0126 $100.0440
12,300+ $0.0122 $150.0600
16,950+ $0.0118 $200.0100
21,930+ $0.0114 $250.0020
29,415+ $0.0102 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132,830 pieces
MOQ: 3270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess