EN
  • EN
  • DE

TPESD5B5VL-2/TR

Part No TPESD5B5VL-2/TR
Manufacturer Tech Public
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057898-TPESD5B5VL-2/TR
Categories OEM Parts(T-Z)
Manufacturer Tech Public
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPESD5B5VL-2/TR CAD Model

Description

The TPESD5B5VL-2/TR is a Transient Voltage Suppressor (TVS) diode from Tech Public, designed to provide robust protection against electrostatic discharge (ESD) and other transient voltage threats. This device is crucial for safeguarding sensitive electronic components in a variety of applications, ensuring system reliability and longevity.

Applications:

  • Protection of USB interfaces in computers and peripherals.
  • ESD protection for HDMI ports in televisions and monitors.
  • Safeguarding Ethernet ports in networking equipment.
  • Protecting audio and video lines in multimedia devices.
  • Use in automotive electronics for safeguarding communication buses.

Features:

  • Low clamping voltage for effective protection of downstream components.
  • Fast response time to quickly clamp transient voltages.
  • Compact package size for easy integration into space-constrained designs.
  • High ESD immunity exceeding industry standards.
  • Low leakage current to minimize power consumption.

Benefits:

  • Improved system reliability by preventing ESD-related failures.
  • Reduced warranty costs due to fewer component replacements.
  • Increased product lifespan by mitigating the long-term effects of ESD.
  • Smaller and lighter product designs due to the device's compact size.
  • Compliance with relevant industry standards for ESD protection.

Additional Details:

The TPESD5B5VL-2/TR has been engineered with a low clamping voltage that ensures any excessive voltage produced by ESD or other transient voltage events is limited, so preventing the disruption of sensitive components. The fast response time allows the device to immediately clamp any incoming voltage spikes. The small package allows for high density board placement. Compliant with industry standards for ESD immunity. Its low leakage current helps to preserve energy and increase the lifespan of battery-operated devices. The TPESD5B5VL-2/TR is RoHS compliant to verify environmental responsibility. Available in tape and reel packaging for automated assembly.

In summary, the TPESD5B5VL-2/TR provides a cost-effective solution to protect against ESD. It improves the functionality of products and limits potential problems. Its compact size allows the part to be used in many applications needing to be smaller than previous designs.

You May Also Be Interested in

Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,985+ $0.0252 $50.0220
4,835+ $0.0207 $100.0845
7,500+ $0.0200 $150.0000
10,310+ $0.0194 $200.0140
13,300+ $0.0188 $250.0400
17,860+ $0.0168 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 1985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess