Products specifications Report Issue?

Win Source Part Number 976273-SMD050L
Categories OEM Parts( S )
Manufacturer TECHFUSE
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMD050L CAD Model

Description

The SMD050L is a resettable fuse, also known as a Polymer Positive Temperature Coefficient (PPTC) device, manufactured by TECHFUSE. It is designed to protect electronic circuits from overcurrent conditions. When an overcurrent event occurs, the device heats up and increases its resistance significantly, limiting the current flow and protecting downstream components. Once the overcurrent condition is removed, the device cools down and returns to its low-resistance state, allowing the circuit to resume normal operation.

Applications

  • USB port protection
  • Hard disk drives
  • CD-ROMs
  • PC motherboards
  • Game consoles
  • General electronic equipment

Features

  • Resettable overcurrent protection
  • Surface mount package
  • Compact size
  • Low resistance
  • Fast trip time
  • RoHS compliant

Benefits

  • Provides reliable overcurrent protection
  • Eliminates the need for fuse replacement
  • Reduces downtime and maintenance costs
  • Offers a compact and space-saving solution
  • Protects sensitive electronic components from damage
  • Complies with environmental regulations

Additional Details

The SMD050L resettable fuse has a hold current of 0.5A and a trip current of 1A. It is designed to operate at a voltage of 30V. Its surface mount package allows for automated assembly and reduces board space. The device's low resistance minimizes voltage drop and power loss. The fast trip time ensures rapid protection in the event of an overcurrent condition. The SMD050L is an essential component for protecting electronic circuits from overcurrent damage. It is well-suited for a wide range of applications requiring reliable and resettable overcurrent protection.

You May Also Be Interested in

Samsung
Need more? Email Us
ECAD model for S3P72P9XZZCOC9
Freescale Semiconductor - NXP
Microcontroller, 8-Bit, FLASH, 40MHz, CMOS, PQFP64
Need more? Email Us
ECAD model for S9S08AW60CPUE
NXP / Nexperia
0.3 A Switching Regulator 57.5 Khz Switching Freq-max PDSO5
Need more? Email Us
ECAD model for SA57250-28GW
Schneider Electric
Microsonic Remote Thru Beam Rcvr Pvc
Need more? Email Us
ECAD model for SM751P
NXP / Nexperia
1-CHANNEL Power Supply Support Ckt PDSO6
Need more? Email Us
ECAD model for SA57608YD
Nexperia USA Inc.
SZMM3Z51VT1G/SOD323/SOD2 / Zener Diode 51 V 300 mW ±5% Surface Mount SOD-323
Need more? Email Us
ECAD model for SZMM3Z51VT1GX
Taiwan Semiconductor
3A, 200V, Standard Recovery Rectifier
Need more? Email Us
ECAD model for S3D-02 R6
Samtec Inc.
CONN RCPT 90POS 0.05 GOLD SMD / 90 Position Receptacle Connector 0.050" (1.27mm) Surface Mount Gold
Need more? Email Us
ECAD model for SFMC-145-02-S-D
Bourns Inc.
BMS TRANSFORMER/CMC, 12PIN, DUAL / 150µH Pulse Transformer 1:1 Surface Mount
Lowest to $6.4291
ECAD model for SM91501ALO-E

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
780+ $0.0645 $50.3100
1,895+ $0.0529 $100.2455
2,925+ $0.0513 $150.0525
4,035+ $0.0496 $200.1360
5,210+ $0.0480 $250.0800
6,980+ $0.0430 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,252 pieces
MOQ: 780 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention