EN
  • EN
  • DE

SMD1210-005-60V

Part No SMD1210-005-60V
Manufacturer TECHFUSE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1206913-SMD1210-005-60V
Categories Custom Parts
Manufacturer TECHFUSE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMD1210-005-60V CAD Model

Description

The SMD1210-005-60V is a resettable fuse, also known as a Polymer Positive Temperature Coefficient (PPTC) thermistor, manufactured by TECHFUSE. It is designed to protect electronic circuits from overcurrent faults. When an overcurrent condition occurs, the device heats up and its resistance increases significantly, limiting the current flow and protecting the circuit. Once the fault is removed and the device cools down, it returns to its low resistance state.

Applications

  • USB ports
  • Rechargeable batteries
  • Power supplies
  • Motor protection
  • General electronic circuits

Features

  • Resettable overcurrent protection.
  • Surface mount device (SMD) package.
  • Compact 1210 footprint.
  • 60V maximum voltage rating.
  • Fast trip time.

Benefits

  • Provides reliable overcurrent protection without the need for manual replacement.
  • Easy integration into circuit boards with SMD package.
  • Small size saves board space.
  • Suitable for a wide range of applications with 60V rating.
  • Quick response to overcurrent faults protects sensitive components.

Additional Details

The SMD1210-005-60V has specific holding current and trip current ratings. Detailed specifications, including the holding current (Ihold), trip current (Itrip), and typical resistance values, are available in the TECHFUSE datasheet for this part number. The device's trip time depends on the magnitude of the overcurrent. This resettable fuse provides a cost-effective and reliable solution for overcurrent protection in various electronic devices.

The device is typically chosen based on the normal operating current of the circuit being protected. It's crucial to ensure the holding current exceeds the normal operating current to prevent nuisance tripping.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1,685+ $0.0297 $50.0445
4,100+ $0.0244 $100.0400
6,360+ $0.0236 $150.0960
8,735+ $0.0229 $200.0315
11,315+ $0.0221 $250.0615
15,155+ $0.0198 $300.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,160 pieces
MOQ: 1685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess