EN
  • EN
  • DE

SMD1210-010-60V

Part No SMD1210-010-60V
Manufacturer TECHFUSE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1130763-SMD1210-010-60V
Categories Custom Parts
Manufacturer TECHFUSE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMD1210-010-60V CAD Model

Description

The SMD1210-010-60V is a resettable fuse, also known as a Polymer Positive Temperature Coefficient (PPTC) device, manufactured by TECHFUSE. This component is designed to protect electronic circuits from overcurrent conditions. Unlike traditional fuses that blow and need replacement, a PPTC device increases its resistance significantly when an overcurrent event occurs, limiting the current flow. Once the fault is cleared and the power is removed, the PPTC device cools down and resets to its low-resistance state, allowing normal operation to resume.

Applications

  • Overcurrent protection
  • USB port protection
  • Battery protection
  • Motor protection
  • General electronic circuit protection

Features

  • Resettable fuse
  • Surface mount package
  • Fast trip time
  • Low resistance
  • Compact size

Benefits

  • Provides reusable overcurrent protection, eliminating the need for fuse replacement.
  • Easy to integrate into automated assembly processes due to its SMD package.
  • Quickly responds to overcurrent events, limiting the current flow and protecting downstream components.
  • Minimizes power loss during normal operation due to its low resistance.
  • Saves board space due to its small size.

Additional Details

The SMD1210-010-60V has a holding current of 100mA and a trip current that depends on the specific device characteristics. It is designed for circuits with a maximum voltage of 60V. The datasheet provides detailed information on the trip time, holding current, trip current, and other electrical characteristics. The SMD1210 package size is a standard surface mount package, which allows for easy integration into automated assembly processes.

This resettable fuse is typically used in applications where it is desirable to have a reusable overcurrent protection device. For example, it is commonly used in USB ports to protect against short circuits or excessive current draw from connected devices. It is also used in battery protection circuits to prevent damage to the battery in case of an overcurrent condition. Proper selection of the PPTC device is crucial to ensure that it provides adequate protection without nuisance tripping. It's important to consult the datasheet for detailed specifications and application notes.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,605+ $0.0312 $50.0760
3,910+ $0.0256 $100.0960
6,050+ $0.0248 $150.0400
8,335+ $0.0240 $200.0400
10,780+ $0.0232 $250.0960
14,425+ $0.0208 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,670 pieces
MOQ: 1605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess