EN
  • EN
  • DE

TC4429

Part No TC4429
Manufacturer TelCom Semiconductor, Inc
Catalog Electronic Wholesale
Description 6A HIGH-SPEED MOSFET DRIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TelCom Semiconductor, Inc
Win Source Part Number 1264596-TC4429
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4429 CAD Model

Description

The TC4429 is a high-speed MOSFET driver manufactured by TelCom Semiconductor, Inc (Microchip Technology). This device is designed to drive MOSFETs and IGBTs with high efficiency and speed, minimizing switching losses and improving system performance.

Applications

  • Switching power supplies
  • Motor control
  • DC-DC converters
  • Class-D amplifiers
  • Uninterruptible power supplies (UPS)

Features

  • High peak output current
  • Fast rise and fall times
  • Low propagation delay
  • Wide operating voltage range
  • TTL/CMOS compatible inputs
  • Over-temperature protection
  • Under-voltage lockout (UVLO)

Benefits

  • Efficient Switching: High peak output current and fast switching speeds minimize switching losses.
  • Improved System Performance: Low propagation delay ensures accurate timing control.
  • Versatile Application: Wide operating voltage range accommodates various system requirements.
  • Protection Features: Over-temperature protection and UVLO enhance system reliability.
  • Simplified Interface: TTL/CMOS compatible inputs simplify interfacing with control circuits.

Additional Details

The TC4429 provides a push-pull output stage capable of delivering high peak currents to quickly charge and discharge the gate capacitance of MOSFETs and IGBTs. The low propagation delay ensures that the driver responds quickly to input signals. The over-temperature protection shuts down the driver in case of excessive temperature. The under-voltage lockout prevents the MOSFET from operating with insufficient gate drive voltage, protecting it from damage. The datasheet provides detailed information on proper application and component selection.

You May Also Be Interested in

Texas Instruments
Lowest to $4.5685
International Rectifier
Need more? Email Us
Semtech Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Coilcraft
Lowest to $0.1042
Texas Instruments
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Panasonic
Lowest to $26.8133
Atmel
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1183 $63.5490
70+ $1.7383 $121.6810
105+ $1.6840 $176.8200
145+ $1.6297 $236.3065
185+ $1.5754 $291.4490
250+ $1.4126 $353.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess