EN
  • EN
  • DE

TSC7126CPL

Part No TSC7126CPL
Manufacturer Teledyne Technologies Incorporated
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101392-TSC7126CPL
Categories OEM Parts(T-Z)
Manufacturer Teledyne Technologies Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSC7126CPL CAD Model

Description

The TSC7126CPL is a low-power, 3 1/2 digit, single-chip CMOS analog-to-digital converter (ADC) designed for driving liquid crystal displays (LCDs) directly. It incorporates all the necessary active devices for a complete measurement system, minimizing external component count and simplifying design. This converter is particularly well-suited for applications requiring high input impedance, low power consumption, and direct LCD drive capability.

Applications

  • Digital Panel Meters
  • Battery-Powered Instrumentation
  • Remote Data Logging
  • Portable Multimeters
  • Thermometers

Features

  • Direct LCD Drive: Eliminates the need for external LCD drivers.
  • Low Power Consumption: Ideal for battery-powered applications.
  • High Input Impedance: Minimizes loading of the input signal.
  • On-Chip Reference: Provides a stable voltage reference for accurate measurements.
  • Zero-Scale and Full-Scale Adjustments: Allow for calibration and improved accuracy.
  • 3 1/2 Digit Display: Offers a clear and easy-to-read display.

Benefits

  • Reduced System Cost: Integrated LCD drive and on-chip reference minimize external component count.
  • Simplified Design: Integration simplifies circuit design and reduces board space requirements.
  • Extended Battery Life: Low power consumption maximizes operating time in portable devices.
  • Improved Accuracy: On-chip reference and calibration features ensure accurate measurements.
  • Clear Display: Direct LCD drive provides a clear and easy-to-read digital display.

Additional Details

The TSC7126CPL operates from a single power supply. It provides overrange and underrange indication for reliable data acquisition. The device is typically used with an external capacitor for integration. It's commonly found in handheld instruments and panel meters where display readability and low power are critical factors. The CMOS technology ensures high noise immunity and stable performance over a wide temperature range.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess