EN
  • EN
  • DE

U2761B

Part No U2761B
Manufacturer TEMIC Semiconductors
Catalog Electronic Wholesale
Description DECT RF / IF IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TEMIC Semiconductors
Win Source Part Number 1275291-U2761B
Manufacturer Homepage www.temic.de
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U2761B CAD Model

Description

The U2761B is a single chip PLL synthesizer IC designed for car radio applications. Manufactured by TEMIC Semiconductors (now Vishay), it's a key component in tuning circuits, providing stable and accurate frequency generation for receiving radio signals. It integrates several functions into a single chip, minimizing external components and simplifying design.

Applications:

  • Car radios
  • Radio receivers
  • Frequency synthesizers
  • Tuning circuits

Features:

  • Single chip PLL synthesizer
  • Integrated prescaler
  • On-chip loop filter amplifier
  • Programmable divider ratios
  • I2C bus interface for control and programming
  • Low phase noise
  • High frequency operation

Benefits:

  • Reduced component count: Integration of key functions minimizes the need for external components, saving board space and cost.
  • Simplified design: Single chip solution simplifies the design process for radio receivers.
  • Precise frequency tuning: PLL synthesizer provides accurate and stable frequency generation for optimal radio reception.
  • Easy control and programming: I2C bus interface allows for easy control and programming of the synthesizer parameters.
  • Improved radio performance: Low phase noise ensures good signal quality and sensitivity.

Additional Details:

The U2761B typically operates with a supply voltage of 5V. It uses an I2C interface for programming the divider ratios and controlling other functions. The integrated prescaler allows for high-frequency operation, enabling the IC to be used in FM and AM radio applications. Proper PCB layout is important to minimize noise and ensure stable operation. Detailed information regarding register programming, frequency planning, and application circuits can be found in the product datasheet. This synthesizer is a cost-effective solution for radio receiver applications requiring precise frequency control and a minimum of external components.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess