EN
  • EN
  • DE
  • IT

FE1.1S-BSOP28BCNTR

Part No FE1.1S-BSOP28BCNTR
Manufacturer Terminus
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Terminus
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823285-FE1.1S-BSOP28BCNTR
Ultra Librarian 3D Model Ultra Librarian FE1.1S-BSOP28BCNTR CAD Model

Description

The FE1.1S-BSOP28BCNTR is a USB 2.0 High-Speed Hub Controller manufactured by Terminus Technology Inc. It's a highly integrated chip designed to manage multiple USB devices connected to a single USB port. This controller complies with the USB 2.0 specification, supporting data transfer rates of up to 480Mbps. It's commonly used in USB hubs, docking stations, and embedded systems that require multiple USB ports.

Applications

  • USB Hubs: Used as the main controller in USB hubs to manage multiple USB devices.
  • Docking Stations: Integrated into docking stations to provide multiple USB ports for connecting peripherals.
  • Embedded Systems: Employed in embedded systems requiring multiple USB connections, such as industrial controllers and point-of-sale terminals.
  • Motherboards: Utilized on motherboards to increase the number of available USB ports.
  • Laptop Computers: Integrated into laptops to provide additional USB ports.

Features

  • USB 2.0 Compliant: Supports data transfer rates up to 480Mbps.
  • Four Downstream Ports: Provides connectivity for up to four USB devices.
  • Integrated USB Transceivers: Reduces external component count and simplifies board design.
  • Over-Current Protection: Protects the USB ports from damage due to excessive current draw.
  • Bus-Powered or Self-Powered Operation: Can operate using power from the USB bus or from an external power supply.

Benefits

  • High-Speed Data Transfer: Enables fast data transfer between connected USB devices.
  • Multiple USB Ports: Expands the number of available USB ports for connecting peripherals.
  • Simplified Design: Integrated transceivers reduce the need for external components, simplifying board design.
  • Enhanced Protection: Over-current protection safeguards the USB ports and connected devices.
  • Flexible Power Options: Supports both bus-powered and self-powered operation for versatile application.

Additional Details

The FE1.1S-BSOP28BCNTR is packaged in a BSOP-28 package. The operating voltage is typically 3.3V. It features integrated termination resistors. It's essential to consult the Terminus datasheet for specific electrical characteristics, pin configurations, and application guidelines to ensure proper operation and signal integrity.

You May Also Be Interested in

Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Digi International
6355-SR16 LTE ROUTER; 5 PORT GIG / 4G/3G EDGE, EV-DO, GPRS, GSM, HSPA+, LTE, UMTS Router AT&T, Sprint, Verizon Ethernet, USB
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Digi International
DIGI IX20 GLB CAT-4 + ACCESSORIE / 4G EDGE, GPRS, LTE Router Ethernet, RJ-45, RS-232
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5656 $50.9040
220+ $0.4641 $102.1020
335+ $0.4496 $150.6160
460+ $0.4351 $200.1460
595+ $0.4206 $250.2570
800+ $0.3771 $301.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,480 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess