EN
  • EN
  • DE
  • IT

FE1.1S(SSOP,28P)

Part No FE1.1S(SSOP,28P)
Manufacturer Terminus
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Terminus
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843308-FE1.1S(SSOP,28P)
Ultra Librarian 3D Model Ultra Librarian FE1.1S(SSOP,28P) CAD Model

Description

The FE1.1S (SSOP, 28P) is a USB 2.0 High-Speed Hub Controller manufactured by Terminus Technology Inc. Identical in functionality to the FE1.1S-BSOP28BCN, but offered in a SSOP (Shrink Small Outline Package) with 28 pins. This allows expanding a single USB port into multiple downstream ports, enabling the connection of more USB devices. It fully supports USB 2.0 high-speed (480Mbps), full-speed (12Mbps) and low-speed (1.5Mbps) transfer rates.

Applications

  • USB Hubs: Creation of stand-alone USB hubs for connectivity expansion.
  • Laptop Docking Stations: Enhancing connectivity options for portable computers.
  • Embedded Systems: Adding USB capabilities to diverse embedded applications.
  • Computer Peripherals: Integration into devices like printers, scanners, and external hard drives.
  • Automotive Infotainment: USB connectivity for multimedia and device charging in vehicles.

Features

  • USB 2.0 Compliant: Supports high-speed (480Mbps), full-speed (12Mbps), and low-speed (1.5Mbps) data rates.
  • Four Downstream Ports: Enables connections to four individual USB devices.
  • Integrated Transceiver: Simplifies board design and reduces the external component count.
  • Individual Port Power Switching: Independent power control for each downstream port, improving power efficiency.
  • Over-Current Protection: Safeguards the hub and connected devices from potential damage.

Benefits

  • Expanded Connectivity: Enables connection of multiple USB devices to a single host port.
  • High-Speed Data Transfer: Facilitates rapid data transfer between connected devices and the host.
  • Simplified Design: Reduces the complexity of circuit design and overall system costs.
  • Power Efficiency: Optimizes power consumption through independent port power control.
  • Robust Protection: Enhances system reliability through integrated over-current protection.

Additional Details

The Terminus FE1.1S (SSOP, 28P) is typically powered by a 3.3V supply. It offers support for both bus-powered and self-powered operation modes. The normal operating temperature range generally spans from 0°C to 70°C. Precise pinout details and electrical specifications are found in the product datasheet.

You May Also Be Interested in

Tripp Lite
UPS MAINTENANCE BYPASS PANEL FOR
Need more? Email Us
ATOP Technologies
FIBER OPT TO SER RS-232/422/485
Need more? Email Us
Panduit Corp
SS PIPE MRKR, BOILER DRAIN, YL,
Need more? Email Us
Yageo
RESISTOR KIT 0.47-56 2W 255PCS
Need more? Email Us
Panduit Corp
SS PIPE MRKR, REFRIGERATION, GN,
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
PR
3M
SCOTCH-WELD PLASTIC & RUBBER INS
Lowest to $3.3622

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess