EN
  • EN
  • DE

54ACTQ240FMQB

Part No 54ACTQ240FMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin CFPAK Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

High Level Output Current -24 mA
Logic Function Buffer
Low Level Output Current 24 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Channels 8
Number of Elements 2
Number of Inputs 8
Number of Outputs 8
Number of Pins 20
Operating Supply Voltage 5 V
Polarity Inverting
Propagation Delay 11 ns
Quiescent Current 80 µA
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 11 ns
Win Source Part Number 1018547-54ACTQ240FMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54ACTQ240FMQB CAD Model

Description

Product Overview: 54ACTQ240FMQB from Texas Instruments

The 54ACTQ240FMQB is a high-performance, Quiet Series octal buffer/line driver designed by Texas Instruments to provide the perfect balance between speed and power consumption. This integrated circuit is part of the ACTQ family, which is known for its Quiet Series technology that significantly reduces switching noise. It is an ideal choice for driving bus lines or buffer memory address registers with the added benefit of contributing to a quieter operational environment.

Key Features

  • Logic Type: Octal Buffer/Line Driver
  • Number of Channels: 8
  • Output Type: 3-State
  • Operating Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: CQCC-20

The 54ACTQ240FMQB offers features like non-inverting outputs and has a robust 20-pin ceramic flat pack design that ensures durability and reliability in a wide range of applications. The device is capable of driving heavily loaded outputs at full speed without the need for additional external components, which simplifies design and reduces overall system cost.

Applications

With its advanced design and quiet operation, the 54ACTQ240FMQB is suitable for a variety of applications, including:

  • High-speed data transmission
  • Memory address driving
  • Bus interfacing
  • Signal buffering
  • Digital signal processing

Engineers and designers can rely on the 54ACTQ240FMQB for its exceptional quality and performance, making it a go-to component for applications that require low noise levels and high-speed operations. Additionally, the device is characterized for operation from -55°C to 125°C, ensuring reliability across a broad range of environmental conditions.

Overall, the 54ACTQ240FMQB from Texas Instruments stands out as a versatile and efficient solution for system designers looking to optimize their high-speed digital interfaces while minimizing noise and power consumption.

You May Also Be Interested in

IBM
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Renesas Electronics America
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess