EN
  • EN
  • DE

54F138DMQB

Part No 54F138DMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
High Level Output Current -1 mA
Low Level Output Current 20 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Elements 1
Number of Inputs 3
Number of Outputs 8
Number of Pins 16
Operating Supply Voltage 5 V
Polarity Inverting
Propagation Delay 12.5 ns
RoHS Non-Compliant
Win Source Part Number 1019982-54F138DMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F138DMQB CAD Model

Description

Overview of Texas Instruments 54F138DMQB

The Texas Instruments 54F138DMQB is a high-performance, fast 1-of-8 decoder/demultiplexer designed for use in high-speed memory decoding or data-routing applications. This integrated circuit is part of the 54F series, which is well-regarded for its fast switching speeds and robust performance in demanding environments.

Key Features

  • Logic Family: The device belongs to the 54F family, which is known for its fast propagation delay and high noise immunity, making it suitable for high-speed applications.
  • Functionality: It serves as a 1-of-8 decoder/demultiplexer, providing high-level signal decoding and data distribution capabilities.
  • Multiple Gating Options: The 54F138DMQB includes 3 enable inputs (E1, E2, and E3), two of which are active low and one active high, offering flexibility in controlling the decoding and demultiplexing operations.
  • Output Options: The IC provides fully buffered outputs with full decoding to ensure that each output remains high impedance when the device is not selected.
  • Power Supply: It operates on a standard 5V power supply, which is common in digital systems, simplifying power management within a design.

Applications

The versatility of the 54F138DMQB makes it an excellent choice for a wide range of applications, including:

  • Memory chip select decoding
  • Data routing and multiplexing
  • Control systems
  • Communication systems
  • Complex logic circuits

Quality and Reliability

As with all Texas Instruments products, the 54F138DMQB is manufactured to high standards of quality and reliability. It is built to withstand the rigors of industrial and military applications, ensuring consistent performance and longevity. Users can trust this component for use in systems where failure is not an option.

Conclusion

In summary, the Texas Instruments 54F138DMQB is a versatile and reliable component suitable for high-speed decoding and demultiplexing applications. With its robust feature set and proven performance, it is an excellent choice for designers looking to implement efficient and effective logic solutions in their systems.

You May Also Be Interested in

Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
IBM
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess