EN
  • EN
  • DE

54F378DMQB

Part No 54F378DMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Clock Edge Trigger Type Positive Edge
High Level Output Current -1 mA
Low Level Output Current 20 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 6
Number of Elements 1
Number of Pins 16
Operating Supply Voltage 5 V
Polarity Non-Inverting
Propagation Delay 10.5 ns
RoHS Non-Compliant
Win Source Part Number 1015777-54F378DMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54F378DMQB CAD Model

Description

Introducing the 54F378DMQB from Texas Instruments

The 54F378DMQB is a high-performance microcircuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This precision-engineered component is an integral part of the robust product offerings from Texas Instruments that cater to a wide range of technological applications.

At the heart of the 54F378DMQB is its functionality as a logic-level translator, designed to interface between different voltage domains within a system. This allows for seamless communication between components that operate at varying logic levels, thus providing a versatile solution for multi-voltage systems. The device is characterized by its fast switching speeds and low power consumption, making it an excellent choice for power-sensitive applications.

The 54F378DMQB boasts a robust construction that ensures reliability and longevity, even in demanding conditions. It is built to meet the stringent standards set by the military and aerospace industries, offering a wide operating temperature range that guarantees performance in extreme environments. This makes it an ideal component for mission-critical applications where failure is not an option.

Integrated into the design of this microcircuit are features such as high noise immunity and protection against electrostatic discharge (ESD), further enhancing its durability and resilience. The 54F378DMQB is also compatible with TTL (Transistor-Transistor Logic) levels, ensuring ease of integration with existing technology and legacy systems.

For designers and engineers looking to incorporate the 54F378DMQB into their systems, Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources. This support ensures that integrating the 54F378DMQB into your design is as seamless as possible, allowing for a reduction in development time and a quicker time-to-market for your products.

In summary, the 54F378DMQB from Texas Instruments is a testament to the company's commitment to delivering high-quality, reliable components. Its ability to function in extreme conditions, along with its compatibility and support features, make it a go-to choice for a variety of high-stakes applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Texas Instruments
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Lowest to $0.1487
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess