EN
  • EN
  • DE

5962-8670408XA

Part No 5962-8670408XA
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description UC1845A CURRENT MODE PWM CONTROL / Power Supply Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 5962-8670408
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1181254-5962-8670408XA
Ultra Librarian 3D Model Ultra Librarian 5962-8670408XA CAD Model

Description

The 5962-8670408XA, manufactured by Texas Instruments, is a high-performance, precision integrated circuit that is part of their range of space-grade products. This device is specifically designed to meet the rigorous standards of aerospace applications, ensuring reliability and functionality in the harshest environments.

Key Features

  • Radiation Hardened: The 5962-8670408XA is built to withstand significant levels of ionizing radiation, making it suitable for space applications where exposure to radiation is a concern.
  • High Precision: This product offers high precision operation, which is critical for applications where accuracy is paramount.
  • Robust Temperature Range: It operates effectively across a wide temperature range, ensuring performance stability in extreme thermal conditions.
  • Durable: The device is constructed with robust materials and is designed to endure the stresses of launch and operation in space.

Applications

The 5962-8670408XA is ideal for a variety of aerospace applications, including but not limited to satellite systems, space exploration vehicles, and other high-reliability spaceborne platforms. Its precision and durability also make it suitable for high-endurance scientific instruments and mission-critical military hardware.

Quality and Certification

Texas Instruments is committed to delivering high-quality products. The 5962-8670408XA complies with the stringent quality standards required for space-grade components. It is certified to meet or exceed the established specifications for electronic components used in the aerospace industry.

Technical Specifications

Parameter Value
Radiation Hardness Specified by model
Operating Temperature Range Specified by model
Package Type Hermetically sealed

For detailed specifications and application support, customers are advised to consult the official Texas Instruments datasheets and product guides or contact their support team.

You May Also Be Interested in

NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.5016 $84.5016
2+ $81.8610 $163.7220
3+ $79.2203 $237.6609
4+ $76.5796 $306.3184
5+ $68.6576 $343.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess