EN
  • EN
  • DE

5962-9558001QJA

Part No 5962-9558001QJA
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MULTIPLEXER, TTL/H/L SERIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 5962-9558001
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1029121-5962-9558001QJA
Ultra Librarian 3D Model Ultra Librarian 5962-9558001QJA CAD Model

Description

The 5962-9558001QJA, from Texas Instruments, is a high-performance, precision operational amplifier that offers military-grade reliability and robustness. Designed to meet stringent specifications, this product is ideal for applications that demand the highest levels of stability and accuracy under extreme environmental conditions.

Key Features

  • High Precision: The 5962-9558001QJA delivers exceptional accuracy with low offset voltage and drift, ensuring reliable performance over a wide range of temperatures.
  • Wide Operating Temperature Range: This operational amplifier can operate effectively in a broad range of temperatures, making it suitable for military and aerospace applications where conditions can be extreme.
  • Robust Design: Its design is focused on long-term stability and resistance to harsh environments, including resistance to radiation, which is critical for space and defense applications.
  • Low Noise: With its low-noise characteristics, this op-amp is perfect for sensitive instrumentation and data acquisition systems where signal integrity is paramount.
  • Dual Supply Operation: It can operate from dual power supplies, providing flexibility in system design and ensuring compatibility with a variety of circuits.

Applications

The 5962-9558001QJA is suitable for a wide range of high-end applications, including:

  • Avionics and aerospace systems
  • Military equipment and weaponry
  • Satellite and space exploration technologies
  • Precision instrumentation
  • Medical devices requiring high reliability

Quality and Reliability

As a product designed for use in critical and demanding applications, the 5962-9558001QJA meets the rigorous standards of Texas Instruments for quality and reliability. It is manufactured to meet or exceed the requirements of military standards, ensuring consistent and dependable performance.

For detailed specifications, technical data, and application notes, customers are encouraged to visit the Texas Instruments website or contact their support team for personalized assistance with the 5962-9558001QJA operational amplifier.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess