EN
  • EN
  • DE

66AK2H12BAAWA2

Part No 66AK2H12BAAWA2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP ARM SOC 1517FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type DSP+ARM
Clock Rate 1.2GHz
Non-Volatile Memory ROM (384 kB)
On-Chip RAM 12.75MB
Voltage - I/O 0.85V, 1.0V, 1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core Variable
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 1517-FCBGA (40x40)
Win Source Part Number 1021995-66AK2H12BAAWA2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 66AK2H12BAAWA2 CAD Model

Description

Product Overview: Texas Instruments 66AK2H12BAAWA2

The Texas Instruments 66AK2H12BAAWA2 is a high-performance, multicore device that forms part of the KeyStone II architecture. Designed to meet the demands of high-throughput applications, this product integrates both ARM and DSP cores, making it an ideal solution for a wide range of applications, including telecommunications, networking, audio, and industrial systems.

Key Features

  • Advanced Multicore Processor: This device boasts a dual-core ARM Cortex-A15 MPCore processor and eight TMS320C66x digital signal processor (DSP) cores. The ARM cores run at speeds up to 1.4 GHz, while the DSP cores offer exceptional computational performance, ideal for intensive signal processing tasks.
  • Integrated Memory: The 66AK2H12BAAWA2 comes with integrated memory controllers for efficient data management, supporting DDR3, DDR3L, and DDR4 memory types, which provide ample bandwidth for data-intensive operations.
  • High-Speed Connectivity: With its numerous high-speed interfaces, including PCIe, Gigabit Ethernet, and HyperLink, this product ensures rapid data transfer and connectivity options for various system requirements.
  • Robust Security: Security features such as secure boot, cryptographic accelerators, and a network security engine are built-in, offering enhanced data protection and secure operations for sensitive applications.

Applications

The versatility of the 66AK2H12BAAWA2 makes it suitable for a range of applications. In the telecommunications field, it can be used for baseband processing, network processing, and media gateways. It's also well-suited for high-end audio processing, including professional audio equipment and studio systems. Additionally, its high-speed processing capabilities make it an excellent choice for industrial automation and control systems.

Quality and Reliability

As with all Texas Instruments products, the 66AK2H12BAAWA2 is designed to meet rigorous quality and reliability standards. It is available in a 23x23 mm, 0.8-mm pitch, 841-ball plastic ball grid array (PBGA) package, ensuring a compact footprint for space-constrained applications. Developers can also leverage Texas Instruments' extensive support and development ecosystem, including software tools, reference designs, and community forums, to accelerate their design cycles and bring products to market faster.

Whether you are designing advanced networking equipment or looking for a robust processor for industrial applications, the Texas Instruments 66AK2H12BAAWA2 offers a blend of performance, flexibility, and security to help you innovate and excel in your market.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess