EN
  • EN
  • DE

74ABT863DWR

Part No 74ABT863DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0031+
Reference case SOP24
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 721815-74ABT863DWR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT863DWR CAD Model

Description

The 74ABT863DWR is a high-performance integrated circuit from Texas Instruments, renowned for its reliable and innovative semiconductor solutions. This particular product is part of the 74ABT series, which is well-regarded for its advanced biCMOS technology offering a perfect blend of high speed and low power consumption.

Key Features

  • Technology: The device utilizes advanced biCMOS technology, which combines the benefits of both bipolar and CMOS transistors to achieve high-speed operation while maintaining low power dissipation.
  • Package: Housed in a surface-mount SOIC-24 wide body package, the 74ABT863DWR is designed for compact PCB layouts and is ideal for space-constrained applications.
  • Functionality: This integrated circuit is a non-inverting buffer/line driver, which means it can strengthen a digital signal for transmission over long distances or to multiple recipients without signal degradation.
  • Output Capability: It features a high drive output capability, capable of driving heavily loaded outputs with high fan-out requirements.
  • Power Supply: The device operates at a nominal voltage of 5V, making it compatible with many standard digital systems.
  • Performance: The 74ABT863DWR boasts fast propagation delays and transition times, ensuring quick response times for critical applications.

Applications

The versatility of the 74ABT863DWR makes it suitable for a wide range of applications. It's commonly used in:

  • Data communication and telecommunication systems
  • High-speed signal buffering
  • Bus interface and drivers
  • Memory address drivers
  • Central processing units (CPUs)

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The 74ABT863DWR has undergone rigorous testing to ensure reliability in various conditions and complies with industry-standard specifications for electronic components. Users can trust in the durability and performance of this TI product for their critical design projects.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2331 $61.1655
10+ $10.0375 $100.3750
16+ $9.7238 $155.5808
22+ $9.4101 $207.0222
28+ $9.0965 $254.7020
37+ $8.1554 $301.7498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess