EN
  • EN
  • DE

74AC11112N

Part No 74AC11112N
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description J-K FLIP-FLOP / Flip Flop Element Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74AC11112
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857664-74AC11112N
Ultra Librarian 3D Model Ultra Librarian 74AC11112N CAD Model

Description

The 74AC11112N is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of the 74AC series, known for its advanced CMOS logic, which operates at higher speeds while maintaining low power consumption.

Key Features

  • Logic Type: Dual J-K Positive Edge-Triggered Flip-Flop
  • Supply Voltage Range: 2V to 6V, accommodating a variety of application needs and ensuring compatibility with both TTL and CMOS technologies.
  • High Output Current: Capable of sourcing up to 24mA and sinking up to 24mA, making it suitable for driving LEDs or other high-current loads.
  • Propagation Delay Time: Fast switching speeds with typical propagation delays of approximately 8.5ns at 5V, ensuring quick response times in critical applications.
  • Operating Temperature Range: -40°C to 85°C, making it reliable for use in a wide range of environmental conditions.

Applications

The 74AC11112N is versatile and can be used in a variety of applications, including:

  • Frequency Division
  • Counters and State Machines
  • Memory Toggle Functions
  • Control Circuits

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The 74AC11112N is no exception, with rigorous testing and quality control measures in place to ensure it meets the stringent requirements of the electronics industry. Customers can count on the reliability and performance of Texas Instruments' products for their critical applications.

Ordering Information

The 74AC11112N is available in a PDIP (Plastic Dual-In-Line Package) form factor, making it suitable for through-hole mounting techniques. For detailed ordering and shipping information, customers should consult the Texas Instruments website or contact their local TI sales office.

With its robust feature set and Texas Instruments' reputation for quality, the 74AC11112N is an excellent choice for designers looking for a reliable dual J-K flip-flop IC.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
NXP / Nexperia
Lowest to $0.2703

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9984 $50.9728
41+ $2.4603 $100.8723
63+ $2.3834 $150.1542
87+ $2.3065 $200.6655
113+ $2.2296 $251.9448
151+ $1.9990 $301.8490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess