EN
  • EN
  • DE

74AC11138PW

Part No 74AC11138PW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AC
Package Tube
Product Status Discontinued
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74AC11138
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 908022-74AC11138PW
Ultra Librarian 3D Model Ultra Librarian 74AC11138PW CAD Model

Description

The 74AC11138PW from Texas Instruments is a high-speed CMOS device that belongs to the AC family of integrated circuits. This device is a dual 1-of-4 decoder/demultiplexer designed to provide high-performance operation across a wide range of applications. Its versatility allows it to be used in various digital systems, from simple data routing to more complex address decoding.

Key Features:

  • Logic Type: Decoder/Demultiplexer
  • Output Current: High 24mA, Low 24mA
  • Propagation Delay Time: 8.5ns at 5V
  • Operating Temperature Range: -40°C to 85°C
  • Package / Case: TSSOP-16
  • Mounting Type: Surface Mount

The 74AC11138PW is capable of operating at high speeds with a typical propagation delay time of 8.5ns when powered by a 5V supply. It features two individual 1-of-4 decoding or demultiplexing functions, which are controlled by two select inputs (A0, A1) and an enable input (G). The device can be used as a demultiplexer by utilizing the enable input as the data input.

Designed for surface mount applications, it comes in a TSSOP-16 (Thin Shrink Small Outline Package) which is suitable for space-constrained environments. The output current rating is robust, with the capability to source or sink up to 24mA, providing good drive capabilities for various loads.

The operating temperature range of the 74AC11138PW extends from -40°C to 85°C, ensuring reliable performance across a broad spectrum of environmental conditions. This makes it an excellent choice for industrial, commercial, and even automotive applications where temperature extremes are a common challenge.

Overall, the 74AC11138PW from Texas Instruments is a reliable and flexible solution for designers looking to implement decoding or demultiplexing functions in their digital systems, with the quality and support expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1729 $50.7664
39+ $2.6035 $101.5365
60+ $2.5221 $151.3260
82+ $2.4407 $200.1374
106+ $2.3594 $250.0964
142+ $2.1153 $300.3726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess