EN
  • EN
  • DE

74AC11240PW

Part No 74AC11240PW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000973-74AC11240PW
Win Source Part Number Texas Instruments
Category Integrated Circuits (ICs) -Logic- Buffers, Drivers, Receivers, Transceivers
Series 74AC
Package Tube
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Voltage - Supply 3V ~ 5.5V
Supplier Device Package 24-TSSOP
Base Product Number 74AC11240
Ultra Librarian 3D Model Ultra Librarian 74AC11240PW CAD Model

Description

The 74AC11240PW from Texas Instruments is a high-performance, octal buffer and line driver designed to interface with 8-bit buses in bidirectional communication systems. This integrated circuit is a member of the 'AC family, which is renowned for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels.

Encased in a 20-pin TSSOP (Thin Shrink Small Outline Package), the 74AC11240PW is optimized for minimal space and maximum efficiency. It is particularly well-suited for driving bus lines or buffer memory address registers, thanks to its high drive and low output impedance. This makes it an excellent choice for applications requiring high-speed data transfer and signal integrity, such as computer systems, networking equipment, and telecommunications.

The device features eight non-inverting buffers with 3-state outputs, which can be placed in a high-impedance state to effectively disconnect the output from the circuit. This is particularly useful in bus-oriented systems where multiple outputs can connect to a bus without interfering with each other, allowing for controlled data flow.

The 74AC11240PW is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. Its robust design is capable of withstanding the rigors of industrial applications while maintaining precise signal propagation and timing.

Key features of the 74AC11240PW include:

  • High-speed AC series logic
  • Octal non-inverting buffers with 3-state outputs
  • 20-pin TSSOP for space-saving footprint
  • Compatible with TTL input logic levels
  • Operational temperature range of -40°C to 85°C
  • High drive capability with low output impedance

Whether you're designing a high-speed data bus, a complex communication system, or a sophisticated computing platform, the Texas Instruments 74AC11240PW offers the performance and reliability needed to ensure seamless operation and data integrity.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.4553
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3666 $50.9328
20+ $5.2239 $104.4780
30+ $5.0606 $151.8180
41+ $4.8974 $200.7934
53+ $4.7342 $250.9126
71+ $4.2444 $301.3524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess