EN
  • EN
  • DE

74AC16244DGGRG4

Part No 74AC16244DGGRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 48TSSOP  /  Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AC
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 74AC16244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1182426-74AC16244DGGRG4
Ultra Librarian 3D Model Ultra Librarian 74AC16244DGGRG4 CAD Model

Description

The 74AC16244DGGRG4 is a high-speed, 16-bit buffer and line driver designed to provide high-performance bus interface for wide data/address paths or bus-oriented systems. Manufactured by Texas Instruments, this integrated circuit is part of the 74AC series, known for its advanced CMOS logic technology which ensures low power consumption coupled with high speed.

Key Features

  • Logic Type: Buffer, Non-Inverting
  • Number of Elements: 4
  • Number of Bits per Element: 4
  • Output Type: 3-State
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 48-TSSOP (0.240", 6.10mm Width)
  • Lead-Free Status / RoHS Status: Lead-free / RoHS Compliant

Performance Advantages

The 74AC16244DGGRG4 is designed to improve signal integrity by reducing noise in high-speed digital systems. It features balanced output drive with current sinking capability of 24mA and sourcing capability of 24mA. This makes it suitable for driving transmission lines. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Applications

With its robust design and high-speed operation, the 74AC16244DGGRG4 is ideal for a variety of applications. It is commonly used in memory address driving, bus-oriented systems, and as an interface between mismatched bus speeds. The device's high drive and three-state outputs make it particularly useful in bus-oriented applications where multiple drivers can share a common bus line without interference.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the 74AC16244DGGRG4 is no exception. It adheres to the stringent RoHS standards, ensuring that it is free from harmful substances and compliant with environmental regulations. This product is suitable for use in commercial-grade applications where durability and long-term reliability are essential.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Lowest to $0.5259

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8828 $56.4840
65+ $1.5449 $100.4185
105+ $1.4966 $157.1430
140+ $1.4484 $202.7760
180+ $1.4001 $252.0180
240+ $1.2552 $301.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,521 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess