EN
  • EN
  • DE

74ACT11191DW

Part No 74ACT11191DW
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description Synchronous 4-Bit Up/Down Binary Counters 20-SOIC -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1040073-74ACT11191DW
Categories Logic - Counters,Dividers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74ACT11191DW CAD Model

Description

The 74ACT11191DW from Texas Instruments is a high-performance, integrated circuit designed to fulfill a wide range of digital applications. This particular device comes from the 74ACT family, known for its advanced high-speed CMOS technology that offers a blend of speed and power efficiency, making it suitable for various electronic systems.

Key Features

  • Logic Type: This device is a synchronous up/down binary counter, which is essential for precision counting operations in digital circuits.
  • Supply Voltage Range: It operates at a nominal supply voltage of 5V, with a tolerance that allows for stable operation in systems that may experience minor power fluctuations.
  • High-Speed Performance: The 74ACT11191DW is designed to handle fast switching, supporting clock frequencies that are suitable for high-speed applications.
  • Output Drive Capability: It features a robust output drive that can handle significant loads, making it a versatile choice for driving other logic circuits or peripherals.
  • Package: The device comes in a 24-SOIC (0.295", 7.50mm Width) package, which is ideal for surface-mount technology (SMT) and is widely used in modern electronic assembly processes.

Applications

The 74ACT11191DW is a versatile component that can be used in a variety of digital systems. Its primary applications include:

  • High-speed counting operations in data processing systems
  • Frequency division in communication equipment
  • Programmable dividers and timers in embedded systems
  • Servo motor control in robotics and industrial automation
  • General-purpose logic operations where precision and speed are required

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the 74ACT11191DW is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance in even the most demanding applications. With Texas Instruments' long-standing reputation in the semiconductor industry, you can trust the 74ACT11191DW to be a reliable and efficient component in your digital designs.

You May Also Be Interested in

Texas Instruments
IC COUNTER BINARY 4BIT 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Lowest to $0.7303
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $6.1166
Texas Instruments
IC SYNCH BINARY COUNTERS 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-DIP / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Lowest to $0.7510
Texas Instruments
IC 4-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $0.3399
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC 4-BIT SYNC BIN CNTR 20-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 14BIT 16SSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Lowest to $0.4890
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess