EN
  • EN
  • DE

74ACT11208DBLE

Part No 74ACT11208DBLE
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description Dual 1-to-4 Clock Driver with 3-State Outputs 20-SSOP -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Win Source Part Number 1040074-74ACT11208DBLE
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74ACT11208DBLE CAD Model

Description

Product Overview: 74ACT11208DBLE from Texas Instruments

The 74ACT11208DBLE is a high-performance, integrated circuit manufactured by Texas Instruments, renowned for its reliability and advanced technology. This particular device belongs to the 74ACT series, which is known for its high-speed CMOS logic family. The product is designed to meet the rigorous demands of modern electronic applications, providing a perfect blend of speed, power efficiency, and versatility.

Key Features

  • Logic Type: The 74ACT11208DBLE is a quadruple 2-input positive-AND gate, which is a fundamental component used in various digital circuits and systems.
  • Supply Voltage Range: It operates over a broad supply voltage range from 4.5V to 5.5V, making it compatible with most 5V systems and tolerant to supply variations.
  • High-Speed Operation: This device is characterized by fast switching speeds, which is critical for high-speed computing and processing applications.
  • Drive Capability: It boasts a strong drive capability, ensuring signals are transmitted with high integrity without degradation, even in challenging electrical environments.
  • Low Power Consumption: Despite its high-speed operation, the 74ACT11208DBLE maintains low power consumption, contributing to energy-efficient designs.
  • Package Type: The device comes in a DBLE package, which refers to Texas Instruments’ specific type of surface-mount, small-outline package, optimizing board space without sacrificing performance.

Applications

The versatile nature of the 74ACT11208DBLE allows it to be utilized in a wide range of applications. It is particularly well-suited for:

  • Complex logic functions in digital signal processing
  • High-speed data manipulation and processing
  • Communication systems requiring precise timing and control
  • Computer motherboards and memory modules
  • Industrial control systems and automation

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The 74ACT11208DBLE is subjected to rigorous testing and quality control measures, ensuring that each component meets the highest standards for performance and reliability. Customers can trust this product to perform consistently over a wide range of temperatures and operating conditions.

Support and Resources

For additional information, including detailed specifications, application notes, and support resources, customers can visit the Texas Instruments website. Technical support is available to assist with product integration, ensuring a smooth design-in process.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Toshiba Semiconductor and Storage
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Renesas Electronics America
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess