EN
  • EN
  • DE

74ACT16373DLRG4

Part No 74ACT16373DLRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC 16BIT D-TYPE LATCH 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Reel package
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 4.5 V ~ 5.5 V
Independent Circuits 2
Delay Time - Propagation 9.3ns
Current - Output High, Low 24mA, 24mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 765009-74ACT16373DLRG4
Family Name 74ACT16373
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian 74ACT16373DLRG4 CAD Model

Description

Product Overview: 74ACT16373DLRG4 by Texas Instruments

The 74ACT16373DLRG4 is a high-performance, 16-bit D-type transparent latch with 3-state outputs designed by Texas Instruments. This integrated circuit is part of the 74ACT family, which is renowned for its high-speed CMOS logic operating at 5V power supply. The device is crafted to provide the ideal solution for temporary storage of data and transferring it on a bus system. It is particularly well-suited for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory.

Key Features:

  • Logic Type: 16-bit D-type transparent latch ensures smooth and effective data flow control.
  • Output Type: 3-state outputs allow for connection to a bus-oriented system without the risk of bus contention.
  • Operating Voltage: Designed to function optimally with a 5V power supply, catering to a wide range of applications.
  • IC Package Type: Supplied in a 48-Pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications.
  • High-Speed Performance: Fast propagation delays and output transition times are characteristic of the 74ACT series, ensuring quick response times for critical applications.
  • Temperature Range: The device is operational over the industrial temperature range, making it reliable in various environmental conditions.

Applications:

The versatility of the 74ACT16373DLRG4 makes it an excellent choice for a wide range of applications, including:

  • Data storage and transfer in computer and peripheral systems.
  • Serving as interface buffers in telecommunications equipment.
  • Functioning as address latches in microprocessor systems.
  • Memory address latches in computer systems.
  • Temporary data storage in digital signal processing operations.

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products, and the 74ACT16373DLRG4 is no exception. It is fabricated using advanced CMOS technology that ensures low power consumption and high noise immunity. The device also undergoes rigorous testing to guarantee performance in demanding conditions.

For designers and engineers looking for a reliable and efficient solution for their digital logic requirements, the 74ACT16373DLRG4 from Texas Instruments stands out as a robust option, providing the performance and flexibility needed for today's high-speed logic applications.

You May Also Be Interested in

Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
Texas Instruments
54ABT373 OCTAL TRANSPARENT D-TYP / Channel IC
Need more? Email Us
ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Texas Instruments
PROTOTYPE
Lowest to $0.7195

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2934 $51.7360
95+ $1.0613 $100.8235
150+ $1.0281 $154.2150
205+ $0.9950 $203.9750
260+ $0.9618 $250.0680
350+ $0.8623 $301.8050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess