EN
  • EN
  • DE

74AHC1G125DCKTG4

Part No 74AHC1G125DCKTG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST N-INV SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1007462-74AHC1G125DCKTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC1G125DCKTG4 CAD Model

Description

Product Overview: Texas Instruments 74AHC1G125DCKTG4

The Texas Instruments 74AHC1G125DCKTG4 is a high-speed, single buffer/line driver with 3-state output from the 74AHC product family. This integrated circuit is designed to provide high-drive capabilities while maintaining low power consumption, making it an ideal choice for a wide range of applications in modern electronic systems.

Key Features

  • Logic Type: The device is a single non-inverting buffer/line driver with a 3-state output, which allows for controlled output disconnection for bus-oriented applications.
  • Operating Voltage: It operates over a broad voltage range of 2 V to 5.5 V, providing compatibility with standard TTL (Transistor-Transistor Logic) levels as well as the ability to interface with multiple logic families.
  • High-Speed Performance: The 74AHC1G125DCKTG4 boasts a high-speed performance with a typical propagation delay (tpd) of only 4.5 ns (nanoseconds), enabling fast signal processing and reduced latency in critical applications.
  • Low Power Consumption: With a low ICC (quiescent current) of 2 µA (microamperes) maximum, this device is optimized for power-sensitive designs.
  • 5V Tolerant Inputs: Inputs are 5V tolerant, which means the device can handle 5V input signals even when operating at lower voltage levels, allowing for mixed-voltage system integration.
  • ESD Protection: The inputs and outputs are equipped with ESD (Electrostatic Discharge) protection exceeding JESD 22, ensuring robustness and reliability in harsh environments.
  • Package: The device comes in an ultra-small, leadless SC70-5 (SOT353) package, which saves significant board space and is suitable for high-density mounting.

Applications

The 74AHC1G125DCKTG4 is versatile and can be used in a variety of applications, including:

  • Bus line driving
  • Buffering/Isolation
  • Memory address drivers
  • Switching circuits

With its combination of high-speed operation, low power consumption, and robust ESD protection, the Texas Instruments 74AHC1G125DCKTG4 is a reliable solution for designers looking to optimize their digital logic operations. Whether for consumer electronics, computing, or industrial applications, this single buffer/line driver is engineered to meet the stringent requirements of modern electronic designs.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess