EN
  • EN
  • DE

74ALVCHR16245ZQLR

Part No 74ALVCHR16245ZQLR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 3.6V 56BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Transceiver, Non-Inverting
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-VFBGA
Supplier Device Package 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Family Part Number 74ALVCHR16245
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1130979-74ALVCHR16245ZQLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVCHR16245ZQLR CAD Model

Description

Product Overview: 74ALVCHR16245ZQLR by Texas Instruments

The 74ALVCHR16245ZQLR is a high-performance, 16-bit transceiver from Texas Instruments, designed to address the needs of high-speed bidirectional communication between data buses. This device is part of the advanced 74ALVC family, which is known for its low-voltage operation and low-power consumption while maintaining the capability to drive heavily loaded outputs with high-speed data transfer rates.

Key Features

  • High-Speed Data Transfer: The 74ALVCHR16245ZQLR is capable of transferring data at high speeds, making it suitable for interfacing with modern microprocessors and high-speed memory systems.
  • Low-Voltage Operation: It operates at a nominal voltage of 2.5V or 3.3V, which allows for reduced power consumption and compatibility with lower voltage systems.
  • Bus-Hold Data Inputs: The device comes equipped with bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying PCB design and reducing component count.
  • Wide Operating Temperature Range: Designed to perform reliably in diverse environments, it has an operating temperature range of -40°C to 85°C.

Applications

The versatility of the 74ALVCHR16245ZQLR makes it ideal for a variety of applications, including:

  • High-speed data transfer paths in computing and telecommunication systems.
  • Interface conversion in multi-voltage systems.
  • Bus interface and extension in microprocessor or microcontroller-based systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The 74ALVCHR16245ZQLR is no exception, manufactured with the highest standards to ensure stable performance and longevity. It is available in a 56-ball BGA (ZQL) package, which is RoHS compliant and designed for surface-mount technology, facilitating easy integration into a wide range of electronic assemblies.

Whether you're designing a new system or upgrading an existing one, the 74ALVCHR16245ZQLR from Texas Instruments provides the performance and reliability you need to ensure seamless data communication across your digital interfaces.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess