EN
  • EN
  • DE

74ALVCHS162830GRG4

Part No 74ALVCHS162830GRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 1-BIT TO 2-BIT ADDRESS DRIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130980-74ALVCHS162830GRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVCHS162830GRG4 CAD Model

Description

The 74ALVCHS162830GRG4 is a high-performance, 18-bit universal bus driver from Texas Instruments, designed with a low-voltage CMOS process. This integrated circuit is a part of the ALVCH series, which is renowned for its advanced drive capabilities and is tailored for high-speed operation while minimizing power consumption.

Key Features:

  • High-Speed Operation: This device is capable of operating at high speeds, making it suitable for applications that require fast data transfer and processing.
  • Low Power Consumption: Engineered with power-saving in mind, the 74ALVCHS162830GRG4 ensures efficient operation, reducing the overall power requirements of the system.
  • Wide Bus Interface: With an 18-bit interface, this bus driver can handle a substantial amount of data, making it ideal for data-intensive applications.
  • Flexible Voltage Operation: It supports a wide range of operating voltages, providing design flexibility and compatibility with various logic levels.
  • High Drive Capability: The device is designed to drive heavy loads, ensuring reliable performance even in demanding situations.
  • Bus-Hold Data Inputs: The inputs include a bus-hold feature, which eliminates the need for external pull-up/pull-down resistors and simplifies PCB design.

Applications:

The versatility of the 74ALVCHS162830GRG4 makes it an excellent choice for a wide range of applications, including:

  • High-speed data transfer systems
  • Communication infrastructure
  • Server and enterprise solutions
  • Signal routing and distribution
  • Memory interface applications

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the 74ALVCHS162830GRG4 is no exception. It is manufactured to the highest standards to ensure reliability and performance in even the most challenging environments.

For detailed specifications, technical documentation, and application support, visit the Texas Instruments website or contact their support team. The 74ALVCHS162830GRG4 is a testament to Texas Instruments' innovation in integrated circuit technology, providing the performance and efficiency needed for today's advanced electronic systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess