EN
  • EN
  • DE

74AS245

Part No 74AS245
Manufacturer Texas Instruments
Catalog Hard To Find
Description OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1131010-74AS245
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AS245 CAD Model

Description

The 74AS245 from Texas Instruments is a high-performance, octal bus transceiver designed for asynchronous communication between data buses. This integrated circuit is part of the Advanced Schottky (AS) logic family, which is known for its high-speed operation and improved switching performance.

Key Features:

  • Bi-Directional Interface: The 74AS245 features eight channels that can be used to transfer data in either direction, providing flexibility for bidirectional data flow between buses.
  • High-Speed Operation: With its Advanced Schottky technology, the 74AS245 offers fast propagation delays and transition times, making it suitable for high-speed applications.
  • Output Enable Feature: The device includes an Output Enable (OE) function that allows the user to place the outputs in high-impedance state, thus ensuring that the bus lines are effectively isolated.
  • Low Power Consumption: Despite its high-speed capabilities, the 74AS245 is designed to operate with low power consumption, making it ideal for power-sensitive designs.
  • Wide Operating Temperature Range: The device is capable of operating over a broad temperature range, ensuring reliability and performance under varying environmental conditions.

Applications:

The versatility of the 74AS245 makes it an excellent choice for a wide array of applications, including:

  • Data communication systems
  • Bus interface and driver circuits
  • Memory switching
  • Input/output port expansion
  • Microprocessor or microcontroller-based systems

Product Specifications:

The 74AS245 is housed in a standard 20-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, offering compatibility with a variety of PCB layouts and design requirements. The device operates at a nominal voltage of 5V, which is common in TTL (Transistor-Transistor Logic) compatible systems, and is characterized by a typical propagation delay of 3ns, ensuring rapid data exchange between connected buses.

For detailed information, including pin configurations, electrical characteristics, and recommended operating conditions, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess