EN
  • EN
  • DE
  • IT

74AVCAH164245VRG4

Part No 74AVCAH164245VRG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 48TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 8
Voltage - VCCA 1.4V ~ 3.6V
Voltage - VCCB 1.4V ~ 3.6V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP
Supplier Device Package 48-TVSOP
Family Part Number 74AVCAH164245
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1131150-74AVCAH164245VRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AVCAH164245VRG4 CAD Model

Description

The 74AVCAH164245VRG4 is a high-performance, 16-bit dual-supply bus transceiver from Texas Instruments, designed with the advanced VCA (Voltage Clamp Architecture) technology. This integrated circuit is ideal for facilitating bidirectional communication between two buses of different voltage levels. Its primary use is in applications where data must be transferred from a lower voltage domain to a higher voltage domain and vice versa, ensuring signal integrity and minimizing data corruption.

Key Features

  • Dual-Supply Voltage Operation: The device operates at 1.2V to 3.6V on the A side and 1.65V to 5.5V on the B side, accommodating a wide range of applications and system power supplies.
  • High-Speed Data Transfer: With its capability to transfer data at high speeds, the 74AVCAH164245VRG4 is suitable for high-performance computing and data-intensive applications.
  • Bus-Hold Data Inputs: The bus-hold feature on data inputs eliminates the need for external pull-up/pull-down resistors, saving board space and reducing component count.
  • Flow-Through Architecture: The pinout arrangement facilitates easy PCB layout by following the natural flow of data lines, thereby reducing signal skew and improving signal integrity.
  • Low Power Consumption: The device is designed for low power consumption, making it suitable for battery-powered and power-sensitive applications.
  • Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection is provided on all pins to prevent damage from static electricity and improve the longevity of the product.

Applications

The 74AVCAH164245VRG4 is versatile and can be used in various applications, including:

  • Level translation for mixed-voltage systems in computing
  • Signal bridging between different logic domains
  • Interfacing in multi-voltage system environments
  • Data bus driving in telecommunications and networking equipment
  • General-purpose logic level conversion

With its advanced features and robust design, the 74AVCAH164245VRG4 from Texas Instruments is a reliable solution for designers looking to bridge the gap between different voltage domains while maintaining signal integrity and operational efficiency.

You May Also Be Interested in

Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess