EN
  • EN
  • DE

74CBTD16211DGGRG4

Part No 74CBTD16211DGGRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 12 X 1:1 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Series 74CBTD
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 56-TFSOP (0.240", 6.10mm Width)
Case / Package 56-TSSOP
Family Name 74CBTD16211
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908133-74CBTD16211DGGRG4
Ultra Librarian 3D Model Ultra Librarian 74CBTD16211DGGRG4 CAD Model

Description

The 74CBTD16211DGGRG4 is a high-performance, integrated circuit designed and manufactured by Texas Instruments. This device is a 24-bit FET bus switch with a low on-state resistance, making it an ideal choice for applications that require the efficient transfer of signals with minimal signal distortion.

Equipped with 12-bit bus switches with 12-bit output enables, the 74CBTD16211DGGRG4 can operate as two 12-bit bus switches or one 24-bit bus switch. This level of flexibility allows for a wide range of applications in digital signal processing and communication systems. The device's quick switch technology ensures that signals are transferred with high speed, while the low power consumption makes it suitable for power-sensitive designs.

The 74CBTD16211DGGRG4 is housed in a compact 48-pin TSSOP (Thin Shrink Small Outline Package) which is ideal for space-constrained applications. Its operating temperature range of -40°C to 85°C guarantees reliable performance across a broad spectrum of environmental conditions.

Key features of the 74CBTD16211DGGRG4 include:

  • 5-Ω switch connection between two ports.
  • Minimal propagation delay through the switch.
  • Low power consumption.
  • Operating voltage range of 4.5 V to 5.5 V.
  • ESD protection exceeds JESD 22.
  • Latch-up performance exceeds 100 mA per JESD 78, Class II.

This device is ideal for a variety of applications such as signal gating, switching, and bus isolation in systems that require low on-state resistance and minimal propagation delay. The 74CBTD16211DGGRG4 is also suitable for hot-swapping and server applications, thanks to its robust design and latch-up performance.

With its combination of high-speed, low-power operation, and flexible configuration, the 74CBTD16211DGGRG4 from Texas Instruments represents a reliable solution for designers looking to optimize their digital bus interface or switching applications.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess