EN
  • EN
  • DE

74CBTLV16210VRE4

Part No 74CBTLV16210VRE4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LOW-VOLTAGE 20-BIT FET BUS SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74CBTLV
Packaging Reel - TR
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Operating Supply Voltage 2.3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 48-TVSOP
Win Source Part Number 1131213-74CBTLV16210VRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name 74CBTLV16210
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 74CBTLV16210VRE4 CAD Model

Description

The 74CBTLV16210VRE4 is a high-performance, 20-bit bus switch from Texas Instruments, designed to provide efficient, low-voltage signal switching for data pathways in a variety of applications. This integrated circuit is part of the CBTLV (Controlled Buffer/Translator with Low Voltage) series, which is recognized for its ability to operate with low power consumption while maintaining high-speed data transfer capabilities.

Key Features

  • Low Voltage Operation: This device is optimized for 3.3V power supply operation, making it suitable for modern low-voltage systems.
  • High Bandwidth: The 74CBTLV16210VRE4 is designed to switch signals with minimal propagation delay, ensuring high bandwidth for data-intensive applications.
  • Quick Switch Technology: Equipped with Texas Instruments' Quick Switch technology, it provides near-zero bounce in switch transition, contributing to signal integrity.
  • 20-Bit Bus Interface: The expansive 20-bit bus interface allows for wide data paths, making it ideal for parallel data processing or bus management tasks.
  • Low On-Resistance: Characterized by its low on-state resistance, this switch provides a high level of signal integrity with minimal insertion loss.

Applications

The 74CBTLV16210VRE4 is versatile in its applications, suitable for use in:

  • Server and data center infrastructure
  • Networking and telecommunications equipment
  • High-speed data acquisition systems
  • Signal routing and bus isolation
  • Memory switching operations

Package and Quality

This device comes in a fine-pitch VRE4 package, which is designed to minimize the footprint on printed circuit boards (PCBs) and to support high-density mounting requirements. Texas Instruments is known for its commitment to quality, and the 74CBTLV16210VRE4 is no exception, meeting stringent industry standards for performance and reliability.

With its combination of low-power operation, high-speed performance, and robust packaging, the 74CBTLV16210VRE4 from Texas Instruments stands out as a reliable choice for designers looking to optimize their data pathways with precision and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess