EN
  • EN
  • DE

74FCT162H245CTPACT

Part No 74FCT162H245CTPACT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR 16BIT N-INV 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 1008075-74FCT162H245CTPACT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74FCT162H245CTPACT CAD Model

Description

Product Overview: 74FCT162H245CTPACT from Texas Instruments

The 74FCT162H245CTPACT is a high-performance, 16-bit transceiver from Texas Instruments, designed to address the needs of high-speed bidirectional communication between data buses. This integrated circuit is a part of the FCT (Fast CMOS TTL-compatible) family, which is renowned for its fast switching speeds and low power consumption.

Key Features

  • High-Speed Operation: The device is capable of operating at high frequencies, making it suitable for applications that require fast data transfer rates.
  • Low Power Consumption: It is designed with power-saving technology, ensuring minimal power usage during operation, which is ideal for power-sensitive designs.
  • 16-Bit Bidirectional Data Flow: This transceiver can handle 16-bit simultaneous bidirectional data flow, allowing for efficient data transfer between buses.
  • Bus-Hold Data Inputs: The inputs have a built-in bus-hold feature, which eliminates the need for external pull-up/pull-down resistors and ensures that the inputs retain the last known state when no driving signal is present.
  • Edge-Rate Control Circuitry: The device includes circuitry to minimize the generation of noise caused by high-frequency switching, which is critical in maintaining signal integrity.
  • Flow-Through Architecture: The pinout design of the 74FCT162H245CTPACT facilitates easy PCB layout by following a flow-through architecture, which simplifies the board design process.

Applications

The 74FCT162H245CTPACT is versatile and can be used in a variety of applications, including:

  • Communication systems
  • Data processing units
  • High-speed data acquisition systems
  • Computer motherboards
  • Networking equipment

Product Specifications

This transceiver operates over a wide voltage range and is compatible with TTL signal levels. It is available in a fine-pitch surface-mount package, which is suitable for compact PCB layouts. The device also features over-current protection and is fabricated with high-quality materials to ensure reliability and durability in demanding conditions.

Whether you're designing a sophisticated communication interface or looking for a reliable solution for high-speed data transfer, the 74FCT162H245CTPACT from Texas Instruments is an excellent choice that combines performance, power efficiency, and design flexibility.

You May Also Be Interested in

EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
ON Semiconductor
NLVVHC1GT125DT1G onsemi Buffers & Line Drivers LOG CMOS BUFR datasheet, inventory, & pricing.
Lowest to $0.2911
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess