EN
  • EN
  • DE

74FCT162H245CTPVC

Part No 74FCT162H245CTPVC
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR 16BIT N-INV 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74FCT
Packaging Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 765328-74FCT162H245CTPVC
Popularity Medium
Supply and Demand Status Limited
Family Name 74FCT162H245
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian 74FCT162H245CTPVC CAD Model

Description

Overview of Texas Instruments 74FCT162H245CTPVC

The Texas Instruments 74FCT162H245CTPVC is a high-performance, 16-bit bus transceiver designed to provide bidirectional interfacing in communication and data transfer between systems. This integrated circuit (IC) is part of the 74FCT series, which is well-known for its fast propagation delays and low power consumption. The device is particularly suitable for driving heavily loaded buses with high capacitance, making it an ideal choice for modern high-speed data communication systems.

Key Features

  • High-Speed Operation: The 74FCT162H245CTPVC is capable of operating at high speeds, ensuring quick data transfer rates which are essential for high-performance computing and data-intensive applications.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power dissipation, a characteristic that is critical in portable and energy-efficient designs.
  • Wide Bus Interface: With a 16-bit bus interface, this transceiver can handle a significant amount of data, making it suitable for complex systems that require robust data handling capabilities.
  • Bidirectional Data Flow: The transceiver supports bidirectional data communication, providing versatility in interfacing different subsystems within an electronic application.
  • Tri-State Outputs: The IC features tri-state outputs, which enhance the ability to connect multiple devices on the same bus without interference.

Applications

The 74FCT162H245CTPVC is designed for versatile applications across various industries. It is commonly used in:

  • Data communication systems
  • Networking equipment
  • Computer systems
  • Signal bridging applications
  • Memory interface buses
  • Peripheral interfacing

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The 74FCT162H245CTPVC transceiver is built to meet the stringent requirements of the industrial and commercial markets. It undergoes rigorous testing and validation to ensure it meets the high standards expected from a leading semiconductor manufacturer.

Package and Availability

The device is available in a plastic thin shrink small-outline package (TSSOP), which is ideal for space-constrained applications. It is also compatible with standard surface-mount technology, facilitating easy integration into existing designs. For availability, pricing, and additional technical resources, interested parties should consult the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272
Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1188
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess