EN
  • EN
  • DE

74HCT573DBR

Part No 74HCT573DBR
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2004+
Reference case SSOP-20
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 736611-74HCT573DBR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT573DBR CAD Model

Description

Product Overview: 74HCT573DBR by Texas Instruments

The 74HCT573DBR is a high-performance integrated circuit manufactured by the renowned electronics company, Texas Instruments. This particular chip belongs to the 74HCT family, which is known for its high-speed CMOS technology. The 74HCT573DBR is designed to provide a robust solution for digital systems requiring transparent latches with octal D-type outputs.

Key Features

  • Logic Type: Octal D-Type Transparent Latch
  • Number of Channels: 8
  • Output Type: Tri-State Non-Inverted
  • Propagation Delay Time: 18ns at 4.5V to 5.5V
  • Operating Voltage Range: 4.5V to 5.5V
  • IC Package Type: SSOP (Shrink Small Outline Package)
  • Mounting Type: Surface Mount
  • Operating Temperature Range: -40°C to +85°C
  • Logic Family: HCT
  • Logic IC Base Number: 74573

Product Description

The 74HCT573DBR is a latch that captures the data present on its input pins when the latch-enable (LE) input is high. The data is retained and presented at the output when the LE is taken low. The outputs can be placed in a high-impedance state by bringing the output enable (OE) input high, which is essential for interfacing with bus-oriented systems.

This device is fabricated with silicon gate CMOS technology which provides the inherent benefits of CMOS—low quiescent power and reduced noise susceptibility. The 74HCT573DBR is characterized for operation from -40°C to +85°C, ensuring reliability over a wide temperature range, making it suitable for various industrial applications.

With its SSOP packaging, the 74HCT573DBR is optimized for reduced space on PCBs, making it ideal for compact designs. Its compatibility with TTL levels makes it easy to interface with older logic families, providing flexibility in mixed-technology environments.

In summary, the 74HCT573DBR from Texas Instruments is a versatile and reliable component for digital systems requiring high-quality, transparent latches. Its performance and features make it a preferred choice for designers and engineers looking for a dependable solution in their digital applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3765 $50.8275
325+ $0.3090 $100.4250
505+ $0.2993 $151.1465
695+ $0.2897 $201.3415
895+ $0.2800 $250.6000
1,200+ $0.2510 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess