EN
  • EN
  • DE
  • IT

74LS27DR2

Part No 74LS27DR2
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 717331-74LS27DR2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LS27DR2 CAD Model

Description

The Texas Instruments 74LS27DR2 is a high-performance integrated circuit that belongs to the 74LS series. This particular model is a Triple 3-input NOR gate, designed to provide reliable logic operations in various digital applications. The 74LS27DR2 is an essential component for engineers and designers looking to implement complex logic functions with high speed and low power consumption.

Key Features

  • Logic Type: Triple 3-input NOR Gate
  • Package: SOIC-14 (Small Outline Integrated Circuit)
  • Operating Voltage: Typically 5V
  • Power Consumption: Low power usage, making it suitable for battery-operated devices
  • Switching Speed: Fast propagation delay times
  • Operating Temperature Range: 0°C to 70°C, suitable for commercial-grade applications

Applications

The 74LS27DR2 is versatile and can be used in a variety of digital systems. Its primary use is in performing logical operations where NOR logic is required. Applications include, but are not limited to:

  • Computing systems
  • Control systems
  • Alarm systems
  • Data processing
  • Telecommunications
  • Instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality and the 74LS27DR2 is no exception. The device is manufactured to the highest standards to ensure consistent performance and durability. With its robust design, the 74LS27DR2 is built to withstand the rigors of daily operation in a wide range of environmental conditions.

Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support and resources. Detailed datasheets, application notes, and design resources for the 74LS27DR2 are available on the Texas Instruments website. These resources provide valuable information to help with the integration of the component into various systems and to troubleshoot any potential issues.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess