EN
  • EN
  • DE
  • IT

DS1802E+

Part No DS1802E+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 45KOHM 65TAP 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Part Status Last Time Buy
Taper Logarithmic
Configuration Potentiometer
Taps per POT 65
Resistance (Ohms) 45k
Interface Pushbutton, Serial
Memory Type Volatile
Supply Voltage (V) 2.7V ~ 5.5V
Features Cascade Pin, Mute, Zero-Cross Sense
Tolerance ±20%
Temperature Coefficient 750ppm/°C
Resistance - Wiper (Ohms) 400
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number DS1802
Manufacturer Pack Quantity 74
MSL Level 1 (Unlimited)
Win Source Part Number 718249-DS1802E+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1802E+ CAD Model

Description

The DS1802E+ is a versatile digital potentiometer from Maxim Integrated, designed to provide a programmable resistance setting controlled via a digital interface. This product is a perfect solution for applications requiring precise resistance adjustments, such as volume control in audio systems, LCD panel brightness adjustment, or calibration and tuning of system parameters.

Key Features

  • Dual Digital Potentiometer: The DS1802E+ contains two independent potentiometers in one package, offering flexibility for dual-channel applications or separate circuit adjustments.
  • Nonvolatile Memory: It features nonvolatile (NV) memory to retain the wiper position even after power-off, ensuring consistent performance across power cycles.
  • High Resolution: With 256-position adjustment, it provides fine-grained control over resistance settings, allowing for precise adjustments.
  • 3-Wire Serial Interface: The device is easily controlled through a simple 3-wire serial interface compatible with SPI™, QSPI™, and MICROWIRE™, making it easy to integrate into existing digital systems.
  • Wide Operating Voltage: The DS1802E+ operates over a broad voltage range from 4.5V to 5.5V, accommodating various supply levels.
  • Low Power Consumption: Its low power consumption makes it suitable for portable and battery-operated applications.
  • Robust Performance: With a temperature range of -40°C to +85°C, the DS1802E+ is reliable across a wide range of environmental conditions.

Applications

The DS1802E+ digital potentiometer is ideal for a multitude of applications that require precise digital control over resistance values. Its main applications include:

  • Audio equipment volume control
  • LCD screen brightness and contrast settings
  • Feedback systems requiring fine-tune calibration
  • Automotive electronics adjustments
  • Programmable filters and delays

Maxim Integrated's DS1802E+ offers designers a compact, reliable, and precise digital control solution for managing resistance values in their electronic designs. Its integration ease, coupled with nonvolatile memory and low power consumption, makes it an excellent choice for both simple and complex circuit configurations.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory | IC DGTL POT 100KOHM 257TAP 16QFN
Lowest to $2.0579
Analog Devices Inc.
IC DGTL POT 5KOHM 64TAP 8LFCSP / Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-LFCSP-UD (2x2)
Need more? Email Us
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC
Need more? Email Us
Maxim Integrated
Dual, 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometer | IC DGT POT 50KOHM 256TAP 14TSSOP
Lowest to $5.7732
Analog Devices Inc.
8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 10KOHM 256TAP 16TSSOP
Lowest to $7.8203
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 10KOHM 64TAP 20SOIC
Lowest to $14.0841
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 2KOHM 64TAP 20DIP
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory
Lowest to $2.2982
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7547 $62.0376
19+ $6.3629 $120.8951
29+ $6.1642 $178.7618
39+ $5.9656 $232.6584
51+ $5.7669 $294.1119
68+ $5.1698 $351.5464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess