EN
  • EN
  • DE

74LV164A

Part No 74LV164A
Manufacturer Texas Instruments
Catalog Hard To Find
Description 8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1132559-74LV164A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LV164A CAD Model

Description

The 74LV164A is a high-performance, low-voltage Si-gate CMOS device that is superior to most advanced CMOS compatible TTL families. This 8-bit serial-in, parallel-out shift register is designed by Texas Instruments, a leader in semiconductor solutions, to operate at a 3.3V power supply while maintaining compatibility with 5V signals.

Key Features

  • Supply Voltage Range: 2.0V to 5.5V, making it suitable for battery-operated and low-voltage applications.
  • High-Speed Operation: Capable of shifting at a frequency of up to 50 MHz at 5V, ensuring quick data processing for high-performance systems.
  • Low Power Consumption: This device boasts a low-power consumption characteristic, making it ideal for power-sensitive designs.
  • Interface Capability: Can be interfaced with 5V systems, providing design flexibility and ease of integration into existing architectures.
  • Edge-Triggered Clocking: Supports edge-triggered clocking, which simplifies timing design and data coordination.
  • Output Drive Capability: Offers the ability to drive up to 15 LSTTL loads, providing sufficient current for a variety of loads.

Applications

The 74LV164A is ideal for a wide range of applications including:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Sequential operations
  • LED and display drivers
  • Instrumentation and monitoring systems

Product Specifications

The device consists of an 8-bit shift register with a storage register and 3-state outputs. It includes two serial data inputs (A and B) for parallel output from the storage register. The shift register and storage register have separate clocks.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The 74LV164A is no exception, with rigorous testing and quality control measures in place to ensure its performance in demanding conditions.

Ordering and Packaging

Available in a variety of packages, including SOIC, TSSOP, and VSSOP, the 74LV164A is ready to meet diverse space and weight requirements for your design needs. Detailed ordering and shipping information can be found on the Texas Instruments website or through authorized distributors.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7894 $53.0516
33+ $3.1093 $102.6069
50+ $3.0121 $150.6050
69+ $2.9150 $201.1350
89+ $2.8178 $250.7842
119+ $2.5263 $300.6297
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess