EN
  • EN
  • DE

74LVC157APWR

Part No 74LVC157APWR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case TSSOP16
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 709170-74LVC157APWR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC157APWR CAD Model

Description

The 74LVC157APWR is a high-performance, low-voltage Quad 2-Input Multiplexer fabricated by Texas Instruments. This integrated circuit is part of the LVC family, which stands for Low-Voltage CMOS. It is designed to operate from a 1.65V to 3.6V VCC power supply, making it ideal for battery-operated and low-power applications.

With its wide operating voltage range and low power consumption, the 74LVC157APWR is suitable for interfacing with 5V systems, thereby providing a bridge between different voltage domains. This feature is particularly important in mixed-voltage systems where signal integrity cannot be compromised.

Key Features:

  • Low Power Consumption: The device boasts an extremely low static power consumption (ICC) and near-zero power when disabled (ICCT).
  • High-Speed Operation: It is capable of high-speed operation with a typical propagation delay (tpd) of only 3.7ns at a 3.3V supply, ensuring swift data processing and transfer.
  • 5V Tolerant Inputs: Inputs can tolerate voltages up to 5.5V, regardless of the operating voltage, providing versatility in mixed-voltage environments.
  • Multiple Package Options: The 74LVC157APWR is available in a TSSOP (Thin Shrink Small Outline Package) package, which is suitable for space-constrained applications.
  • High Noise Immunity: Characterized by a high level of noise immunity and low static power consumption, it is robust against disturbances and suitable for noisy operational conditions.

Applications:

The multiplexing capability of the 74LVC157APWR makes it a versatile component for a variety of applications, including:

  • Data routing
  • Signal gating
  • Function selection
  • Battery-powered systems
  • Communication systems
  • Computers and computer peripherals

In conclusion, the 74LVC157APWR from Texas Instruments is a reliable and efficient solution for designers looking to implement multiplexing functions in their low-voltage or battery-powered electronic systems. Its robust design and compatibility with higher voltage levels make it an excellent choice for modern mixed-signal environments.

You May Also Be Interested in

ON Semiconductor
Lowest to $7.9822
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Texas Instruments
Lowest to $12.6416
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
RF Micro Devices
Lowest to $2.8390
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Rohm Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6264 $50.8904
27+ $3.7960 $102.4920
41+ $3.6774 $150.7734
57+ $3.5587 $202.8459
73+ $3.4401 $251.1273
98+ $3.0842 $302.2516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess