EN
  • EN
  • DE

74LVC1G123DCTTE4

Part No 74LVC1G123DCTTE4
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR MONOSTABLE SM8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel package
Logic Type Monostable
Independent Circuits 1
Schmitt Trigger Input Yes
Propagation Delay 18.5ns
Current - Output High, Low 32mA, 32mA
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Manufacturer Package SM8
Win Source Part Number 765669-74LVC1G123DCTTE4
Popularity Medium
Supply and Demand Status Limited
Family Name 74LVC1G123
Introduction Date June 06, 2005
ECCN EAR99
Country of Origin Japan, Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian 74LVC1G123DCTTE4 CAD Model

Description

Product Overview: Texas Instruments 74LVC1G123DCTTE4

The Texas Instruments 74LVC1G123DCTTE4 is a high-performance, single monostable multivibrator, also known as a 'one-shot' pulse generator, from the 74LVC family. This advanced integrated circuit (IC) is designed to operate with a 3.3V supply but has the capability to tolerate a 5V signal on inputs, making it suitable for interfacing with both 3.3V and 5V systems.

Key Features

  • Wide Supply Voltage Range: The device is designed to function with a supply voltage ranging from 1.65V to 5.5V, providing flexibility for various application requirements.
  • High-Speed Operation: With a propagation delay typically less than 16ns at 5V, the 74LVC1G123DCTTE4 is tailored for high-speed applications, ensuring quick response times in critical circuits.
  • Low Power Consumption: The IC is optimized for low power consumption, making it an ideal choice for battery-operated and power-sensitive applications.
  • 5V Tolerant Inputs: Inputs can handle 5V signals without damage, allowing for easy integration with mixed-voltage systems.
  • Multiple Package Options: The device is available in a variety of packages, including the small-outline transistor (SOT) package, providing flexibility for different space constraints on printed circuit boards (PCBs).

Applications

The versatility of the 74LVC1G123DCTTE4 makes it suitable for a wide range of applications, including:

  • Timing circuits
  • Pulse generation
  • Wave shaping
  • Sequential logic operations
  • Glitch-free switching

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the 74LVC1G123DCTTE4 is no exception. It is designed and manufactured to meet the stringent requirements of the automotive industry, ensuring high levels of performance and durability.

Whether you're designing consumer electronics, automotive systems, or complex industrial equipment, the 74LVC1G123DCTTE4 from Texas Instruments is a reliable and efficient solution for your monostable multivibrator needs.

You May Also Be Interested in

STMicroelectronics
DUAL MONOSTABLE MULTIVIBRATOR
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $9.9911
ON Semiconductor
IC MULTIVIBRATOR DUAL 16-TSSOP / Dual Precision Monostable Multivibrator (Retriggerable,Resettable)
Lowest to $0.6861
ON Semiconductor
IC MULTIVIBRATOR DUAL 16SOEIAJ / Dual Precision Retriggerable/Resettable Monostable Multivibrator
Lowest to $0.5047
Texas Instruments
Monostable Multivibrator Dual-Element -40°C 125°C Automotive 16-Pin TSSOP T/R / IC DUAL RETRIG MULTIVIB 16-TSSOP
Lowest to $0.3977
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
STMicroelectronics
IC MULTIVIBRATR DUAL MONO 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC MULTIVIBRATR 25NS 16SOP / Monostable Multivibrator Dual-Element -40°C 85°C 16-Pin SOP T/R
Need more? Email Us
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3750 $55.0000
90+ $1.1283 $101.5470
140+ $1.0930 $153.0200
190+ $1.0577 $200.9630
245+ $1.0225 $250.5125
330+ $0.9167 $302.5110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess